STMicroelectronics, Inc. TVS Diodes HDMIULC6-4SC6

Description
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet
Description
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-5239-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5239-1-ND
TVS Diodes 497-5239-1-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-5239-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5239-2-ND
TVS Diodes 497-5239-2-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
TVS Diodes - 497-5239-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-5239-6-ND
TVS Diodes 497-5239-6-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6

Buy Now Datasheet
Singapore, Singapore
6V 5A 1pF SOT-23 TVS Protection Diode
144-HDMIULC6-4SC6
6V 5A 1pF SOT-23 TVS Protection Diode 144-HDMIULC6-4SC6
4-Ch TVS Diode, 6V, 5A, 1pF, SOT-23, ESD Protection Product overview: HDMIULC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 5A, 1pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 5A, 1pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HDMIULC6-4SC6 can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 6V, 5A, 1pF, SOT-23, ESD Protection Product overview: HDMIULC6-4SC6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 5A, 1pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 5A, 1pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HDMIULC6-4SC6 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 250195 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
250195
TVS Diodes 250195
HDMI port 4-way ESD array HDMIULC6-4SC6

HDMI port 4-way ESD array HDMIULC6-4SC6

Supplier's Site
TVS Diodes - 9206288 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9206288
TVS Diodes 9206288
HDMI port 4-way ESD array HDMIULC6-4SC6

HDMI port 4-way ESD array HDMIULC6-4SC6

Supplier's Site
TVS Diodes - 250195P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
250195P
TVS Diodes 250195P
HDMI port 4-way ESD array HDMIULC6-4SC6

HDMI port 4-way ESD array HDMIULC6-4SC6

Supplier's Site
TVS Diodes HDMIULC6-4SC6
TVS DIODE 5VWM 17VC SOT23-6

TVS DIODE 5VWM 17VC SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
HDMIULC6-4SC6
TVS Diodes / ESD Suppressors HDMIULC6-4SC6
TVS Diodes / ESD Suppressors ESD PROTECTION

TVS Diodes / ESD Suppressors ESD PROTECTION

Buy Now Datasheet
Esd Diode, 17V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics - 56P7613 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 17V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics
56P7613
Esd Diode, 17V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics 56P7613
ESD DIODE, 17V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ESD DIODE, 17V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Device, 5V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics - 33R0076 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 5V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics
33R0076
Esd Protection Device, 5V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics 33R0076
ESD PROTECTION DEVICE, 5V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DEVICE, 5V, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HDMIULC6-4SC6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HDMIULC6-4SC6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HDMIULC6-4SC6
TVS DIODE 5VWM 17VC SOT23-6

TVS DIODE 5VWM 17VC SOT23-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-5239-1-ND 144-HDMIULC6-4SC6 250195 250195P HDMIULC6-4SC6 HDMIULC6-4SC6 56P7613 HDMIULC6-4SC6
Product Name TVS Diodes 6V 5A 1pF SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Esd Diode, 17V, Sot-23; Clamping Voltage Vc Max Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-6 SOT-26-6 SOT23; SOT-23-6
VC 17 volts 17 volts 17 volts
VBR 6 volts 6 volts 6 volts
IFSM 5 amps
Unlock Full Specs
to access all available technical data