DIODES Incorporated 1KV 2A Diode and Rectifier HDS20M-13

Description
BRIDGE RECT 1PHASE 1KV 2A HDS Product overview: HDS20M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HDS20M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 2A HDS Product overview: HDS20M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HDS20M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 2A Diode and Rectifier - 299-HDS20M-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
299-HDS20M-13
1KV 2A Diode and Rectifier 299-HDS20M-13
BRIDGE RECT 1PHASE 1KV 2A HDS Product overview: HDS20M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HDS20M-13 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 2A HDS Product overview: HDS20M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HDS20M-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 987770-HDS20M-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
987770-HDS20M-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 987770-HDS20M-13
Win Source Part Number: 987770-HDS20M-13 Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Voltage - Peak Reverse (Max): 1 kV Package / Case: 4-SMD, Gull Wing Supplier Device Package: HDS Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: HDS20M-13DITR,HDS20M -13DIDKR,HDS20M-13DI CT,HDS20M-13-ND Base Product Number: HDS20

Win Source Part Number: 987770-HDS20M-13
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: HDS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: HDS20M-13DITR,HDS20M-13DIDKR,HDS20M-13DICT,HDS20M-13-ND
Base Product Number: HDS20

Buy Now Datasheet
Bridge Rectifiers - HDS20M-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
HDS20M-13DIDKR-ND
Bridge Rectifiers HDS20M-13DIDKR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Buy Now Datasheet
Bridge Rectifiers - HDS20M-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
HDS20M-13DICT-ND
Bridge Rectifiers HDS20M-13DICT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Buy Now Datasheet
Bridge Rectifiers - HDS20M-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
HDS20M-13DITR-ND
Bridge Rectifiers HDS20M-13DITR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
HDS20M-13
Bridge Rectifiers HDS20M-13
Bridge Rectifiers Bridge Rectifier HDS

Bridge Rectifiers Bridge Rectifier HDS

Buy Now Datasheet
Bridge Rectifiers - HDS20M-13 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
HDS20M-13
Bridge Rectifiers HDS20M-13
BRIDGE RECT 1PHASE 1KV 2A HDS

BRIDGE RECT 1PHASE 1KV 2A HDS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - HDS20M-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
HDS20M-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers HDS20M-13
BRIDGE RECT 1PHASE 1KV 2A HDS

BRIDGE RECT 1PHASE 1KV 2A HDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 299-HDS20M-13 987770-HDS20M-13 HDS20M-13DIDKR-ND HDS20M-13 HDS20M-13 HDS20M-13
Product Name 1KV 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape & Reel (TR) 4-SMD, Gull Wing HDS-4
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data