VISHAY GSIB620-E3/45 Bridge Rectifier Diode, Single, 200 V, 6 A, SIP, 950 mV, 4 Pins Product overview: GSIB620-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 6 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 6 A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB620-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 200V Through Hole GSIB-5S
BRIDGE RECT 1P 200V 2.8A GSIB-5S
Bridge Rectifiers 200 Volt 6.0 Amp 180 Amp IFSM
BRIDGE RECT 1P 200V 2.8A GSIB-5S
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-GSIB620-E3/45 | GSIB620-E3/45GI-ND | GSIB620-E3/45 | GSIB620-E3/45 | GSIB620-E3/45 |
| Product Name | 200 V 6 A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, GSIB-5S | GSIB-5S | ||
| RoHS Compliant | RoHS | ||||
| IO | 2.8 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |