Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1043966-HS3FB R5G
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Rectifiers 3A,300V, GP HIGH EFFICIENT SMD RECTIFIER
DIODE GEN PURP 300V 3A DO214AA
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1043966-HS3FB R5G | HS3FB R5G | HS3FB R5G |
| Product Name | Diodes, Rectifiers - Single - HS3FB R5G | Rectifiers | Single Diodes |
| Diode Type | Standard | ||
| VF | 1 volts | 1 volts | |
| VR | 300 volts | 300 volts | |
| IR | 0.0100 mA | 0.0100 mA |