Vishay Precision Group 4V 300W SOT-23 TVS Protection Diode GSOT04C-E3-08

Description
TVS Diode Array, 4V, 300W, Bidirectional, SOT-23-3 Product overview: GSOT04C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT04C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Array, 4V, 300W, Bidirectional, SOT-23-3 Product overview: GSOT04C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT04C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4V 300W SOT-23 TVS Protection Diode
144-GSOT04C-E3-08
4V 300W SOT-23 TVS Protection Diode 144-GSOT04C-E3-08
TVS Diode Array, 4V, 300W, Bidirectional, SOT-23-3 Product overview: GSOT04C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT04C-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode Array, 4V, 300W, Bidirectional, SOT-23-3 Product overview: GSOT04C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 4V, 300W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 4V, 300W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT04C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT04C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT04C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT04C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

14.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes GSOT04C-E3-08
TVS DIODE 4VWM 14.3VC SOT23-3

TVS DIODE 4VWM 14.3VC SOT23-3

Supplier's Site Datasheet
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay - 06AC6078 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay
06AC6078
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay 06AC6078
DIODE, ESD PROTECTION, 4V, SOT-23; Clamping Voltage Vc Max:14.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 4V, SOT-23; Clamping Voltage Vc Max:14.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay - 06AC6079 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay
06AC6079
Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay 06AC6079
DIODE, ESD PROTECTION, 4V, SOT-23; Clamping Voltage Vc Max:14.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 4V, SOT-23; Clamping Voltage Vc Max:14.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT04C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT04C-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT04C-E3-08
TVS DIODE 4VWM 14.3VC SOT23-3

TVS DIODE 4VWM 14.3VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT04C-E3-08 GSOT04C-E3-08TR-ND GSOT04C-E3-08 06AC6078 GSOT04C-E3-08
Product Name 4V 300W SOT-23 TVS Protection Diode TVS Diodes TVS Diodes Diode, Esd Protection, 4V, Sot-23; Clamping Voltage Vc Max Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 429 watts 429 watts 429 watts 429 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data