Vishay Intertechnology, Inc. TVS Diodes GSOT24C-G3-08

Description
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-GSOT24C-G3-08CT-ND - DigiKey
Thief River Falls, MN, United States
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 112-GSOT24C-G3-08TR-ND - DigiKey
Thief River Falls, MN, United States
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT24C-G3-08 - 919909-GSOT24C-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT24C-G3-08
919909-GSOT24C-G3-08
TVS - TVS - Diodes - GSOT24C-G3-08 919909-GSOT24C-G3-08
Manufacturer: Vishay Win Source Part Number: 919909-GSOT24C-G3-08 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT24 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSOT24C-G3-08-ND, 112-GSOT24C-G3-08TR, 112-GSOT24C-G3-08DKR , GSOT24C-G3-08GITR-ND , GSOT24C-G3-08GICT, GSOT24C-G3-08GITR, 112-GSOT24C-G3-08CT, GSOT24C-G3-08GICT-ND

Manufacturer: Vishay
Win Source Part Number: 919909-GSOT24C-G3-08
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT24
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSOT24C-G3-08-ND, 112-GSOT24C-G3-08TR, 112-GSOT24C-G3-08DKR, GSOT24C-G3-08GITR-ND, GSOT24C-G3-08GICT, GSOT24C-G3-08GITR, 112-GSOT24C-G3-08CT, GSOT24C-G3-08GICT-ND

Buy Now Datasheet
Singapore, Singapore
30kV SOT-23 TVS Protection Diode
144-GSOT24C-G3-08
30kV SOT-23 TVS Protection Diode 144-GSOT24C-G3-08
ESD Suppressor TVS 30kV 3-Pin SOT-23 T/R Product overview: GSOT24C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30kV, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30kV, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-G3-08 can be used for catalog matching and distributor lookup.

ESD Suppressor TVS 30kV 3-Pin SOT-23 T/R Product overview: GSOT24C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30kV, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30kV, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes GSOT24C-G3-08
TVS DIODE 24VWM 47VC SOT23

TVS DIODE 24VWM 47VC SOT23

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT24C-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT24C-G3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT24C-G3-08
TVS DIODE 24VWM 47VC SOT23

TVS DIODE 24VWM 47VC SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-GSOT24C-G3-08CT-ND 919909-GSOT24C-G3-08 144-GSOT24C-G3-08 GSOT24C-G3-08 GSOT24C-G3-08
Product Name TVS Diodes TVS - TVS - Diodes - GSOT24C-G3-08 30kV SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 235 watts 235 watts 235 watts 235 watts
VC 47 volts 47 volts 47 volts
VBR 27 volts 27 volts 27 volts
Unlock Full Specs
to access all available technical data