STMicroelectronics, Inc. TVS Diodes HDMIULC6-4SC6Y

Description
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
Request a Quote Datasheet
Description
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-12167-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12167-6-ND
TVS Diodes 497-12167-6-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
TVS Diodes - 497-12167-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12167-2-ND
TVS Diodes 497-12167-2-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
TVS Diodes - 497-12167-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12167-1-ND
TVS Diodes 497-12167-1-ND
17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L

Buy Now Datasheet
Singapore, Singapore
SMD 6V 5A SOT-23 TVS Protection Diode
144-HDMIULC6-4SC6Y
SMD 6V 5A SOT-23 TVS Protection Diode 144-HDMIULC6-4SC6Y
4Ch TVS Diode, 6V Breakdown, 5A Peak Pulse, SOT-23-6, Surface Mount Product overview: HDMIULC6-4SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 5A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HDMIULC6-4SC6Y can be used for catalog matching and distributor lookup.

4Ch TVS Diode, 6V Breakdown, 5A Peak Pulse, SOT-23-6, Surface Mount Product overview: HDMIULC6-4SC6Y from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 5A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HDMIULC6-4SC6Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes HDMIULC6-4SC6Y
TVS DIODE 5VWM 17VC SOT23-6L

TVS DIODE 5VWM 17VC SOT23-6L

Supplier's Site Datasheet
Diode, Esd Protection, Aec-Q101, Sot-23; Clamping Voltage Vc Max Stmicroelectronics - 45AC7158 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Aec-Q101, Sot-23; Clamping Voltage Vc Max Stmicroelectronics
45AC7158
Diode, Esd Protection, Aec-Q101, Sot-23; Clamping Voltage Vc Max Stmicroelectronics 45AC7158
DIODE, ESD PROTECTION, AEC-Q101, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

DIODE, ESD PROTECTION, AEC-Q101, SOT-23; Clamping Voltage Vc Max:17V; Diode Case Style:SOT-23; No. of Pins:6Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HDMIULC6-4SC6Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HDMIULC6-4SC6Y
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HDMIULC6-4SC6Y
TVS DIODE 5VWM 17VC SOT23-6L

TVS DIODE 5VWM 17VC SOT23-6L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-12167-6-ND 144-HDMIULC6-4SC6Y HDMIULC6-4SC6Y 45AC7158 HDMIULC6-4SC6Y
Product Name TVS Diodes SMD 6V 5A SOT-23 TVS Protection Diode TVS Diodes Diode, Esd Protection, Aec-Q101, Sot-23; Clamping Voltage Vc Max Stmicroelectronics Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SOT23; SOT-23-6 Cut Tape SOT23; SOT-23-6 SOT23; SOT-23-6L
VC 17 volts 17 volts 17 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data