TVS DEVICE MIXED 9FLIPCHIP
ESD PROTECTION DIODE, FLIPCHIP-9; Clamping Voltage Vc Max:-; Diode Case Style:FlipChip; No. of Pins:9Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:IPAD Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
IC HDMI ESD 3V 9-FLIPCHIP
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | HDMI05-CL02F3 | 07AH6578 | HDMI05-CL02F3 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Esd Protection Diode, Flipchip-9; Clamping Voltage Vc Max Stmicroelectronics | Mixed Technology |
| Package | 9-FlipChip |