Win Source Part Number: 1164053-GMOV-20D271K
Category: Circuit Protection>TVS - Varistors, MOVs
Series: GMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 250
Capacitance @ Frequency: 4 pF @ 1 MHz
Current - Surge: 10 kA
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Energy: 305J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): GMOV20D271K;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Bourns Inc.
VARISTOR, MOV, 730V, DISC 20MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:GMOV Series; Clamping Voltage Vc Max:730V; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1164053-GMOV-20D271K | 25AH9661 | GMOV-20D271K |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 730V, Disc 20Mm; Voltage Rating Vac Bourns | Varistors, MOVs |
| Package | Disc 20mm |