Diode Array 1 Pair Series Connection Standard 240V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 240V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004S-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-E3-18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 919900-GSD2004S-E3-1
Features: Diode Array 1 Pair Series Connection Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSD2004
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: GSD2004S-E3-18-ND, GSD2004S-E3-18GITR, GSD2004S-E3-18GICT
DIODE ARRAY GP 240V 225MA SOT23
DIODE ARRAY GP 240V 225MA SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | GSD2004S-E3-18GITR-ND | 280-GSD2004S-E3-18 | 919900-GSD2004S-E3-18 | GSD2004S-E3-18 | GSD2004S-E3-18 |
| Product Name | Diode Arrays | 0.225A 300V Diode and Rectifier | Diodes, Rectifiers - Arrays - GSD2004S-E3-18 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | 150 C (302 F) | -55 C (-67 F) | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | ||||
| IO | 0.2250 amps | ||||
| Diode Type | Diode Array 1 Pair Series Connection Standard 240 V 225mA Surface Mount TO-236-3, SC-59, SOT-23-3 |