PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Rectifiers - Single GS1004FL-AU_R1_000A1

Description
Win Source Part Number: 1192470-GS1004FL-AU_ R1_000A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, GS1000FL-AU Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-GS1004FL-AU_R1_ 000A1DKR,3757-GS1004 FL-AU_R1_000A1CT,375 7-GS1004FL-AU_R1_000 A1TR
Request a Quote Datasheet
Description
Win Source Part Number: 1192470-GS1004FL-AU_ R1_000A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, GS1000FL-AU Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-GS1004FL-AU_R1_ 000A1DKR,3757-GS1004 FL-AU_R1_000A1CT,375 7-GS1004FL-AU_R1_000 A1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1192470-GS1004FL-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1192470-GS1004FL-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1192470-GS1004FL-AU_R1_000A1
Win Source Part Number: 1192470-GS1004FL-AU_ R1_000A1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, GS1000FL-AU Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 400 V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123FL ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-GS1004FL-AU_R1_ 000A1DKR,3757-GS1004 FL-AU_R1_000A1CT,375 7-GS1004FL-AU_R1_000 A1TR

Win Source Part Number: 1192470-GS1004FL-AU_R1_000A1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, GS1000FL-AU
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-GS1004FL-AU_R1_000A1DKR,3757-GS1004FL-AU_R1_000A1CT,3757-GS1004FL-AU_R1_000A1TR

Buy Now Datasheet
400V 1A Diode and Rectifier - 280-GS1004FL-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-GS1004FL-AU_R1_000A1
400V 1A Diode and Rectifier 280-GS1004FL-AU_R1_000A1
DIODE GEN PURP 400V 1A SOD123FL Product overview: GS1004FL-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1004FL-AU_R1_0 00A1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A SOD123FL Product overview: GS1004FL-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1004FL-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-GS1004FL-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Surface Mount SOD-123FL

Diode Standard 400V 1A Surface Mount SOD-123FL

Buy Now Datasheet
DIODE GEN PURP 400V 1A SOD123FL

DIODE GEN PURP 400V 1A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes General Purpose Diodes
Product Number 1192470-GS1004FL-AU_R1_000A1 280-GS1004FL-AU_R1_000A1 3757-GS1004FL-AU_R1_000A1TR-ND GS1004FL-AU_R1_000A1
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 400V 1A Diode and Rectifier Single Diodes Single Diodes
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 400 volts 400 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRF15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diode Arrays - BAS40-05/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
 - AIDW40S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers