Vishay Intertechnology, Inc. 16V 30A SOT-23 TVS Protection Diode GSOT05C-E3-08

Description
Bidirectional ESD Protection Diode, 16V, SOT-23-3, 30A Surge Product overview: GSOT05C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional ESD Protection Diode, 16V, SOT-23-3, 30A Surge Product overview: GSOT05C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 30A SOT-23 TVS Protection Diode
144-GSOT05C-E3-08
16V 30A SOT-23 TVS Protection Diode 144-GSOT05C-E3-08
Bidirectional ESD Protection Diode, 16V, SOT-23-3, 30A Surge Product overview: GSOT05C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05C-E3-08 can be used for catalog matching and distributor lookup.

Bidirectional ESD Protection Diode, 16V, SOT-23-3, 30A Surge Product overview: GSOT05C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 16V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT05C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT05C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT05C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Esd Protection Diode, 16V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay - 06X4423 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 16V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay
06X4423
Esd Protection Diode, 16V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay 06X4423
ESD PROTECTION DIODE, 16V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:480W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 16V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:480W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, 16V, Sot-23-3; Clamping Voltage Vc Max Vishay - 12X8110 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 16V, Sot-23-3; Clamping Voltage Vc Max Vishay
12X8110
Esd Protection Diode, 16V, Sot-23-3; Clamping Voltage Vc Max Vishay 12X8110
ESD PROTECTION DIODE, 16V, SOT-23-3; Clamping Voltage Vc Max:16V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:480W; Product Range:GSOT0 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 16V, SOT-23-3; Clamping Voltage Vc Max:16V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:480W; Product Range:GSOT0 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes GSOT05C-E3-08
TVS DIODE 5VWM 16VC SOT23-3

TVS DIODE 5VWM 16VC SOT23-3

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - GSOT05C-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
GSOT05C-E3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) GSOT05C-E3-08
16V 480W 6V 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

16V 480W 6V 5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT05C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT05C-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT05C-E3-08
TVS DIODE 5VWM 16VC SOT23-3

TVS DIODE 5VWM 16VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT05C-E3-08 GSOT05C-E3-08TR-ND 06X4423 GSOT05C-E3-08 GSOT05C-E3-08 GSOT05C-E3-08
Product Name 16V 30A SOT-23 TVS Protection Diode TVS Diodes Esd Protection Diode, 16V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23-3
Peak Pulse Power 480 watts 480 watts 480 watts 480 watts 480 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data