Vishay Intertechnology, Inc. SMD 36V 252W SOT-23 TVS Protection Diode GSOT36C-HE3-08

Description
TVS Diode Bi-Dir 36V 252W SOT-23 SMD Product overview: GSOT36C-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 36V, 252W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 36V, 252W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode Bi-Dir 36V 252W SOT-23 SMD Product overview: GSOT36C-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 36V, 252W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 36V, 252W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 36V 252W SOT-23 TVS Protection Diode
144-GSOT36C-HE3-08
SMD 36V 252W SOT-23 TVS Protection Diode 144-GSOT36C-HE3-08
TVS Diode Bi-Dir 36V 252W SOT-23 SMD Product overview: GSOT36C-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 36V, 252W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 36V, 252W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-HE3-08 can be used for catalog matching and distributor lookup.

TVS Diode Bi-Dir 36V 252W SOT-23 SMD Product overview: GSOT36C-HE3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 36V, 252W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 36V, 252W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GSOT36C-HE3-08 - 1041943-GSOT36C-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT36C-HE3-08
1041943-GSOT36C-HE3-08
TVS - TVS - Diodes - GSOT36C-HE3-08 1041943-GSOT36C-HE3-08
Manufacturer: Vishay Win Source Part Number: 1041943-GSOT36C-HE3- 08 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 52pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 STAND-OFF Voltage (Vwm): 36V (Max) Minimum Breakdown Voltage: 39V Max Clamping Voltage: 71V Peak Pulse Current(Ippm): 3.5A (8/20μs) Power Dissipation - Pd: 248W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1041943-GSOT36C-HE3-08
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 52pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
STAND-OFF Voltage (Vwm): 36V (Max)
Minimum Breakdown Voltage: 39V
Max Clamping Voltage: 71V
Peak Pulse Current(Ippm): 3.5A (8/20μs)
Power Dissipation - Pd: 248W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - GSOT36C-HE3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT36C-HE3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes GSOT36C-HE3-08
TVS DIODE 36VWM 71VC SOT23

TVS DIODE 36VWM 71VC SOT23

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT36C-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT36C-HE3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT36C-HE3-08
TVS DIODE 36VWM 71VC SOT23

TVS DIODE 36VWM 71VC SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT36C-HE3-08 1041943-GSOT36C-HE3-08 GSOT36C-HE3-08GICT-ND GSOT36C-HE3-08 GSOT36C-HE3-08
Product Name SMD 36V 252W SOT-23 TVS Protection Diode TVS - TVS - Diodes - GSOT36C-HE3-08 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 248 watts 248 watts 248 watts 248 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data