Vishay Precision Group 12V 26V 150pF SOT-23 TVS Protection Diode GSOT12C-E3-08

Description
TVS Diode, Bidirectional, 12V, 26V Clamping, SOT-23, 150pF Product overview: GSOT12C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 26V, 150pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 26V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Bidirectional, 12V, 26V Clamping, SOT-23, 150pF Product overview: GSOT12C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 26V, 150pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 26V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 26V 150pF SOT-23 TVS Protection Diode
144-GSOT12C-E3-08
12V 26V 150pF SOT-23 TVS Protection Diode 144-GSOT12C-E3-08
TVS Diode, Bidirectional, 12V, 26V Clamping, SOT-23, 150pF Product overview: GSOT12C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 26V, 150pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 26V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12C-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 12V, 26V Clamping, SOT-23, 150pF Product overview: GSOT12C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 26V, 150pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 26V, 150pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT12C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT12C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT12C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT12C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

26V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT12C-E3-08 - 1101134-GSOT12C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT12C-E3-08
1101134-GSOT12C-E3-08
TVS - TVS - Diodes - GSOT12C-E3-08 1101134-GSOT12C-E3-08
Manufacturer: Vishay Win Source Part Number: 1101134-GSOT12C-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 115pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 12V (Max) Minimum Breakdown Voltage: 13.5V Max Clamping Voltage: 26V Peak Pulse Current(Ippm): 12A (8/20μs) Power Dissipation - Pd: 312W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1101134-GSOT12C-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 115pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.5V
Max Clamping Voltage: 26V
Peak Pulse Current(Ippm): 12A (8/20μs)
Power Dissipation - Pd: 312W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes GSOT12C-E3-08
TVS DIODE 12VWM 26VC SOT23-3

TVS DIODE 12VWM 26VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT12C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT12C-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT12C-E3-08
TVS DIODE 12VWM 26VC SOT23-3

TVS DIODE 12VWM 26VC SOT23-3

Supplier's Site
Tvs Diode Array, 504W, 12V, Sot-23; Clamping Voltage Vc Max Vishay - 20H6970 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 504W, 12V, Sot-23; Clamping Voltage Vc Max Vishay
20H6970
Tvs Diode Array, 504W, 12V, Sot-23; Clamping Voltage Vc Max Vishay 20H6970
TVS DIODE ARRAY, 504W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:150pF RoHS Compliant: Yes

TVS DIODE ARRAY, 504W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; Capacitance, Cd:150pF RoHS Compliant: Yes

Supplier's Site
Tvs Diode Array, 504W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay - 55R1204 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 504W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay
55R1204
Tvs Diode Array, 504W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay 55R1204
TVS DIODE ARRAY, 504W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 504W, 12V, SOT-23, FULL REEL; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Esd Diode, 312W, 12V, Sot-23; Clamping Voltage Vc Max Vishay - 60AC3678 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 312W, 12V, Sot-23; Clamping Voltage Vc Max Vishay
60AC3678
Esd Diode, 312W, 12V, Sot-23; Clamping Voltage Vc Max Vishay 60AC3678
ESD DIODE, 312W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:312W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD DIODE, 312W, 12V, SOT-23; Clamping Voltage Vc Max:26V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:12V; Power Dissipation Pd:312W; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays Diodes
Product Number 144-GSOT12C-E3-08 GSOT12C-E3-08DKR-ND 1101134-GSOT12C-E3-08 GSOT12C-E3-08 GSOT12C-E3-08 20H6970 55R1204 60AC3678
Product Name 12V 26V 150pF SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - GSOT12C-E3-08 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 504W, 12V, Sot-23; Clamping Voltage Vc Max Vishay Tvs Diode Array, 504W, 12V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay Esd Diode, 312W, 12V, Sot-23; Clamping Voltage Vc Max Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23
Peak Pulse Power 312 watts 312 watts 312 watts 312 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data