DIODE GEN PURP 50V 1A DO214AC Product overview: GS1A-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1A-LTP can be used for catalog matching and distributor lookup.
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Micro Commercial Co
Win Source Part Number: 1041880-GS1A-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): FM4001-T; GS1A-L-TP-HF; S1A;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 7,500
Rectifiers 1A SILICON RECTIFIER
DIODE GEN PURP 50V 1A DO214AC
GS1A Series 1 A 50 V Surface Mount Glass Passivated Rectifier - DO-214AC
DIODE GEN PURP 50V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 280-GS1A-LTP | GS1A-LTPMSCT-ND | 1041880-GS1A-LTP | GS1A-LTP | GS1A-LTP | 543-GS1A-LTP | GS1A-LTP |
| Product Name | 50V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - GS1A-LTP | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | GS1A Series 1 A 50 V Surface Mount Glass Passivated Rectifier - DO-214AC | Single Diodes |
| Package | Tape & Reel (TR) | DO-214AC | SMA | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard |