Manufacturer: Micro Commercial Co
Win Source Part Number: 1041882-GS1ME-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs
Diode Standard 1000V 1A Surface Mount DO-214AC (SMAE)
DIODE GEN PURP 1KV 1A DO214AC Product overview: GS1ME-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1ME-TP can be used for catalog matching and distributor lookup.
1A 1kV 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
DIODE GEN PURP 1KV 1A DO214AC
DIODE GEN PURP 1KV 1A DO214AC
Rectifiers 1A SILICON RECTIFIER
DIODE GEN PURP 1KV 1A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1041882-GS1ME-TP | GS1ME-TPMSTR-ND | 280-GS1ME-TP | GS1ME-TP | GS1ME-TP | 543-GS1ME-TP | GS1ME-TP | GS1ME-TP |
| Product Name | Diodes, Rectifiers - Single - GS1ME-TP | Single Diodes | 1KV 1A Diode and Rectifier | Diodes >> Diodes - General Purpose | Single Diodes | DIODE GEN PURP 1KV 1A DO214AC | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 1000 volts | 1000 volts | 1000 volts | 1000 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |