PANJIT SemiConductor 1A 1000V Diode and Rectifier GS1MWG_R1_00001

Description
Rectifier Diode, 1 Element, 1A, 1000V V(RRM), Silicon, SMA, 2 PIN Product overview: GS1MWG_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1MWG_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 1A, 1000V V(RRM), Silicon, SMA, 2 PIN Product overview: GS1MWG_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1MWG_R1_00001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 1000V Diode and Rectifier - 280-GS1MWG_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 1000V Diode and Rectifier
280-GS1MWG_R1_00001
1A 1000V Diode and Rectifier 280-GS1MWG_R1_00001
Rectifier Diode, 1 Element, 1A, 1000V V(RRM), Silicon, SMA, 2 PIN Product overview: GS1MWG_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1MWG_R1_00001 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 1000V V(RRM), Silicon, SMA, 2 PIN Product overview: GS1MWG_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GS1MWG_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-GS1MWG_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-GS1MWG_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Diodes - 3757-GS1MWG_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Diode Standard 1000V 1A Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 970522-GS1MWG_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
970522-GS1MWG_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single 970522-GS1MWG_R1_00001
Win Source Part Number: 970522-GS1MWG_R1_000 01 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 1 µA @ 1000 V Capacitance @ Vr, F: 7pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-GS1MWG_R1_00001 CT,3757-GS1MWG_R1_00 001DKR,3757-GS1MWG_R 1_00001TR

Win Source Part Number: 970522-GS1MWG_R1_00001
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 1 µA @ 1000 V
Capacitance @ Vr, F: 7pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-GS1MWG_R1_00001CT,3757-GS1MWG_R1_00001DKR,3757-GS1MWG_R1_00001TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GS1MWG_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GS1MWG_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers GS1MWG_R1_00001
DIODE GEN PURP 1KV 1A SMA

DIODE GEN PURP 1KV 1A SMA

Supplier's Site
Single Diodes - GS1MWG_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GS1MWG_R1_00001
Single Diodes GS1MWG_R1_00001
DIODE GEN PURP 1KV 1A SMA

DIODE GEN PURP 1KV 1A SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-GS1MWG_R1_00001 3757-GS1MWG_R1_00001DKR-ND 970522-GS1MWG_R1_00001 GS1MWG_R1_00001 GS1MWG_R1_00001
Product Name 1A 1000V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data