DIODE 2 A, 600 V, SILICON, RECTIFIER DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Rectifier Diode Product overview: GPP20J-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20J-E3/73 can be used for catalog matching and distributor lookup.
Diode Standard 600V 2A Through Hole DO-204AC (DO-15)
Diode Standard 600V 2A Through Hole DO-204AC (DO-15)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803652-GPP20J-E3/73
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-204AC (DO-15)
Manufacturer Package: DO-204AC, DO-15, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 2A
Current - Reverse Leakage at Vr: 5μA at 600V
DIODE GEN PURP 600V 2A DO204AC
DIODE GEN PURP 600V 2A DO204AC
Rectifiers 600 Volt 2.0 Amp 70 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-GPP20J-E3/73 | GPP20J-E3/73GITB-ND | 803652-GPP20J-E3/73 | GPP20J-E3/73 | GPP20J-E3/73 | GPP20J-E3/73 |
| Product Name | 2 A 600 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - GPP20J-E3/73 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-15; DO-204AC, DO-15, Axial | DO-15 | DO-204AC-2 | ||
| RoHS Compliant | RoHS | |||||
| IO | 2 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard |