Bourns, Inc. Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns GMOV-14D500K

Description
VARISTOR, MOV, 150V, DISC 14MM; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:GMOV Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 150V, DISC 14MM; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:GMOV Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns - 25AH9651 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns
25AH9651
Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns 25AH9651
VARISTOR, MOV, 150V, DISC 14MM; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:GMOV Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 150V, DISC 14MM; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:GMOV Series; Clamping Voltage Vc Max:150V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet
Varistors, MOVs - GMOV-14D500K - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
GMOV-14D500K
Varistors, MOVs GMOV-14D500K
GMOV 14MM, 50VRMS

GMOV 14MM, 50VRMS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 25AH9651 GMOV-14D500K
Product Name Varistor, Mov, 150V, Disc 14Mm; Voltage Rating Vac Bourns Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219517 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Axial-Lead Glass-Bodied High Voltage Diode - M50UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details