Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
YANGZHOU YANGJIE ELECTRONIC TECHNOLOGY CO., LTD.
GR2DA -- SINGLE DIODES
Yangzhou Yangjie Electronic Technology Co., Ltd.
Single Diodes
GR2DA
Description
SMA 200V 2.0A Diodes Rectifier
ODG (Origin Data Global)
Done
Description
SMA 200V 2.0A Diodes Rectifier
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GR2DA
Single Diodes
GR2DA
SMA 200V 2.0A Diodes Rectifier
SMA 200V 2.0A Diodes Rectifier
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Rectifiers
Product Number
GR2DA
Product Name
Single Diodes
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
High Voltage Power Rectifiers
HRSCH5000
Specs
I
FSM
50 amps
I
F
500 mA
t
rr
5000 ns
View Details
Sensata Technologies
B48-2 and B48-2T Series B481F-2T Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details
Nexperia B.V.
Single Diodes
BAS21J/ZLX
Specs
T
j
150 C (302 F)
View Details
2
suppliers
Infineon Technologies AG
80V 100mA Diode and Rectifier
BAR90-07L4E6327
View Details
2
suppliers