Vishay Intertechnology, Inc. TVS Diodes GSOT05C-HG3-08

Description
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - GSOT05C-HG3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT05C-HG3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT05C-HG3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive 5V SOT-23 TVS Protection Diode
144-GSOT05C-HG3-08
Automotive 5V SOT-23 TVS Protection Diode 144-GSOT05C-HG3-08
ESD Suppressor Diode TVS Bi-Dir 5V 16Vc Automotive 3-Pin SOT-23 T/R Product overview: GSOT05C-HG3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05C-HG3-08 can be used for catalog matching and distributor lookup.

ESD Suppressor Diode TVS Bi-Dir 5V 16Vc Automotive 3-Pin SOT-23 T/R Product overview: GSOT05C-HG3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 5V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 5V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05C-HG3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GSOT05C-HG3-08 - 919904-GSOT05C-HG3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT05C-HG3-08
919904-GSOT05C-HG3-08
TVS - TVS - Diodes - GSOT05C-HG3-08 919904-GSOT05C-HG3-08
Manufacturer: Vishay Win Source Part Number: 919904-GSOT05C-HG3-0 8 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT05 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSOT05C-HG3-08GITR, GSOT05C-HG3-08-ND, GSOT05C-HG3-08GICT, GSOT05C-HG3-08GIDKR

Manufacturer: Vishay
Win Source Part Number: 919904-GSOT05C-HG3-08
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT05
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSOT05C-HG3-08GITR, GSOT05C-HG3-08-ND, GSOT05C-HG3-08GICT, GSOT05C-HG3-08GIDKR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT05C-HG3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT05C-HG3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT05C-HG3-08
TVS DIODE 5VWM 16VC SOT23

TVS DIODE 5VWM 16VC SOT23

Supplier's Site
TVS Diodes GSOT05C-HG3-08
TVS DIODE 5VWM 16VC SOT23

TVS DIODE 5VWM 16VC SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number GSOT05C-HG3-08GITR-ND 144-GSOT05C-HG3-08 919904-GSOT05C-HG3-08 GSOT05C-HG3-08 GSOT05C-HG3-08
Product Name TVS Diodes Automotive 5V SOT-23 TVS Protection Diode TVS - TVS - Diodes - GSOT05C-HG3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 480 watts 480 watts 480 watts 480 watts
VC 16 volts 16 volts 16 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data