Vishay Precision Group TVS - TVS - Diodes - GSOT08C-E3-08 GSOT08C-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 718441-GSOT08C-E3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 18A (8/20μs) Power - Peak Pulse: 345W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8V (Maximum) Voltage - Breakdown (Minimum): 9V Voltage - Clamping (Maximum) at Ipp: 19.2V Capacitance at Frequency: 160pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 718441-GSOT08C-E3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 18A (8/20μs) Power - Peak Pulse: 345W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8V (Maximum) Voltage - Breakdown (Minimum): 9V Voltage - Clamping (Maximum) at Ipp: 19.2V Capacitance at Frequency: 160pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - GSOT08C-E3-08 - 718441-GSOT08C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT08C-E3-08
718441-GSOT08C-E3-08
TVS - TVS - Diodes - GSOT08C-E3-08 718441-GSOT08C-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 718441-GSOT08C-E3-08 Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Current - Peak Pulse (10/1000μs): 18A (8/20μs) Power - Peak Pulse: 345W Power Line Protection: No Categories: Circuit Protection Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 8V (Maximum) Voltage - Breakdown (Minimum): 9V Voltage - Clamping (Maximum) at Ipp: 19.2V Capacitance at Frequency: 160pF at 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 718441-GSOT08C-E3-08
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 18A (8/20μs)
Power - Peak Pulse: 345W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 8V (Maximum)
Voltage - Breakdown (Minimum): 9V
Voltage - Clamping (Maximum) at Ipp: 19.2V
Capacitance at Frequency: 160pF at 1MHz

Buy Now
Singapore, Singapore
8V 160pF 18A SOT-23 TVS Protection Diode
144-GSOT08C-E3-08
8V 160pF 18A SOT-23 TVS Protection Diode 144-GSOT08C-E3-08
TVS Diode, Bidirectional, 8V, SOT-23, 160pF, 18A Product overview: GSOT08C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 160pF, 18A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 160pF, 18A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT08C-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 8V, SOT-23, 160pF, 18A Product overview: GSOT08C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8V, 160pF, 18A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8V, 160pF, 18A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT08C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT08C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT08C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT08C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

19.2V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - 8152553 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8152553
TVS Diodes 8152553
Vishay GSOT08C-E3-08

Vishay GSOT08C-E3-08

Supplier's Site
TVS Diodes - 8152553P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8152553P
TVS Diodes 8152553P
Vishay GSOT08C-E3-08

Vishay GSOT08C-E3-08

Supplier's Site
TVS Diodes - 1656107 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1656107
TVS Diodes 1656107
Vishay GSOT08C-E3-08

Vishay GSOT08C-E3-08

Supplier's Site
VISHAY GSOT08C-E3-08DIODE, TVS, 8.5V, BI-DIRECTIONAL, SOT-23-3 - 884-GSOT08C-E3-08 - Utmel Electronic Limited
Hong Kong, China
VISHAY GSOT08C-E3-08DIODE, TVS, 8.5V, BI-DIRECTIONAL, SOT-23-3
884-GSOT08C-E3-08
VISHAY GSOT08C-E3-08DIODE, TVS, 8.5V, BI-DIRECTIONAL, SOT-23-3 884-GSOT08C-E3-08
VISHAY GSOT08C-E3-08DIODE, TVS, 8.5V, BI-DIRECTIONAL, SOT-23-3

VISHAY GSOT08C-E3-08DIODE, TVS, 8.5V, BI-DIRECTIONAL, SOT-23-3

Supplier's Site
Tvs Diode Array, 504W, 8V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay - 20H6968 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 504W, 8V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay
20H6968
Tvs Diode Array, 504W, 8V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay 20H6968
TVS DIODE ARRAY, 504W, 8V, SOT-23, FULL REEL; Clamping Voltage Vc Max:19.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE ARRAY, 504W, 8V, SOT-23, FULL REEL; Clamping Voltage Vc Max:19.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 8.5V, Bi-Directional, Sot-23-3; Clamping Voltage Vc Max Vishay - 69W6195 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 8.5V, Bi-Directional, Sot-23-3; Clamping Voltage Vc Max Vishay
69W6195
Diode, Tvs, 8.5V, Bi-Directional, Sot-23-3; Clamping Voltage Vc Max Vishay 69W6195
DIODE, TVS, 8.5V, BI-DIRECTIONAL, SOT-23-3; Clamping Voltage Vc Max:19.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, TVS, 8.5V, BI-DIRECTIONAL, SOT-23-3; Clamping Voltage Vc Max:19.2V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT08C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT08C-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT08C-E3-08
TVS DIODE 8VWM 19.2VC SOT23-3

TVS DIODE 8VWM 19.2VC SOT23-3

Supplier's Site
TVS Diodes GSOT08C-E3-08
TVS DIODE 8VWM 19.2VC SOT23-3

TVS DIODE 8VWM 19.2VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 718441-GSOT08C-E3-08 144-GSOT08C-E3-08 GSOT08C-E3-08TR-ND 8152553 8152553P 884-GSOT08C-E3-08 20H6968 69W6195 GSOT08C-E3-08 GSOT08C-E3-08
Product Name TVS - TVS - Diodes - GSOT08C-E3-08 8V 160pF 18A SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes VISHAY GSOT08C-E3-08DIODE, TVS, 8.5V, BI-DIRECTIONAL, SOT-23-3 Tvs Diode Array, 504W, 8V, Sot-23, Full Reel; Clamping Voltage Vc Max Vishay Diode, Tvs, 8.5V, Bi-Directional, Sot-23-3; Clamping Voltage Vc Max Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Peak Pulse Power 345 watts 345 watts 345 watts 345 watts 345 watts 345 watts
VC 19.2 volts 19.2 volts 19.2 volts 19.2 volts 19.2 volts
VBR 9 volts 9 volts 9.5 volts 9 volts 9 volts
CT 160 pF 250 pF
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data