Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single HS1MFL

Description
Win Source Part Number: 1281969-HS1MFL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: HS1MFL RVG,HS1MFLCT,HS1MFLD KR,HS1MFLTR Base Product Number: HS1M
Request a Quote Datasheet
Description
Win Source Part Number: 1281969-HS1MFL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: HS1MFL RVG,HS1MFLCT,HS1MFLD KR,HS1MFLTR Base Product Number: HS1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281969-HS1MFL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281969-HS1MFL
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281969-HS1MFL
Win Source Part Number: 1281969-HS1MFL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A (DC) Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 6pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SOD-123F Supplier Device Package: SOD-123F ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: HS1MFL RVG,HS1MFLCT,HS1MFLD KR,HS1MFLTR Base Product Number: HS1M

Win Source Part Number: 1281969-HS1MFL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: HS1MFL RVG,HS1MFLCT,HS1MFLDKR,HS1MFLTR
Base Product Number: HS1M

Buy Now Datasheet
Single Diodes - HS1MFL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
HS1MFL
Single Diodes HS1MFL
DIODE GEN PURP 1KV 1A SOD123F

DIODE GEN PURP 1KV 1A SOD123F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HS1MFL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
HS1MFL
Discrete Semiconductor Products - Diodes - Rectifiers HS1MFL
DIODE GEN PURP 1KV 1A SOD123F

DIODE GEN PURP 1KV 1A SOD123F

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Diodes General Purpose Diodes Rectifiers
Product Number 1281969-HS1MFL HS1MFL HS1MFL
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.7 volts 1.7 volts 1.7 volts
VR 1000 volts 1000 volts
IR 0.0050 mA 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET040419 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Arrays - BAV99/8,215 - 1022241-BAV99/8,215 - Win Source Electronics
Specs
Diode Type Standard
Life Cycle Stage Active
VF 1.25 volts
View Details
2 suppliers