Bridge Rectifier Single Phase Standard 800V Through Hole GSIB-5S
BRIDGE RECT 1P 800V 15A GSIB-5S
BRIDGE RECT 1P 800V 15A GSIB-5S
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes |
| Product Number | GSIB1580N-M3/45GI-ND | GSIB1580N-M3/45 | GSIB1580N-M3/45 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SIP, GSIB-5S | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |