Vishay Precision Group 3.3V 369W SOT-23 TVS Protection Diode GSOT03-E3-08

Description
TVS Diode, 3.3V, 369W, Unidirectional, SOT-23-3 Product overview: GSOT03-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 369W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 369W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 3.3V, 369W, Unidirectional, SOT-23-3 Product overview: GSOT03-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 369W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 369W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 369W SOT-23 TVS Protection Diode - 144-GSOT03-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 369W SOT-23 TVS Protection Diode
144-GSOT03-E3-08
3.3V 369W SOT-23 TVS Protection Diode 144-GSOT03-E3-08
TVS Diode, 3.3V, 369W, Unidirectional, SOT-23-3 Product overview: GSOT03-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 369W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 369W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode, 3.3V, 369W, Unidirectional, SOT-23-3 Product overview: GSOT03-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 369W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 369W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT03-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT03-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT03-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT03-E3-08 - 873026-GSOT03-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT03-E3-08
873026-GSOT03-E3-08
TVS - TVS - Diodes - GSOT03-E3-08 873026-GSOT03-E3-08
Manufacturer: Vishay Win Source Part Number: 873026-GSOT03-E3-08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT03 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSOT03-GS08, GSOT03-E3-08CT, 751-1397-6-ND, GSOT03-E3-08DKR, GSOT03-GS08GIDKR-ND, 751-1397-2-ND, 751-1397-1-ND, GSOT03GS08, 751-1397-6, GSOT03-GS08GITR-ND, GSOT03-GS08GIDKR, GSOT03-GS08GICT-ND, GSOT03-E3-08TR, GSOT03-GS08GITR, 751-1397-2, 751-1397-1, GSOT03-GS08GICT

Manufacturer: Vishay
Win Source Part Number: 873026-GSOT03-E3-08
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT03
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSOT03-GS08, GSOT03-E3-08CT, 751-1397-6-ND, GSOT03-E3-08DKR, GSOT03-GS08GIDKR-ND, 751-1397-2-ND, 751-1397-1-ND, GSOT03GS08, 751-1397-6, GSOT03-GS08GITR-ND, GSOT03-GS08GIDKR, GSOT03-GS08GICT-ND, GSOT03-E3-08TR, GSOT03-GS08GITR, 751-1397-2, 751-1397-1, GSOT03-GS08GICT

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT03-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT03-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT03-E3-08
TVS DIODE 3.3VWM 12.3VC SOT23-3

TVS DIODE 3.3VWM 12.3VC SOT23-3

Supplier's Site
TVS Diodes GSOT03-E3-08
TVS DIODE 3.3VWM 12.3VC SOT23-3

TVS DIODE 3.3VWM 12.3VC SOT23-3

Supplier's Site Datasheet
Diode, Esd Protection, 3.3V, 420Pf; Clamping Voltage Vc Max Vishay - 53AH6982 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 3.3V, 420Pf; Clamping Voltage Vc Max Vishay
53AH6982
Diode, Esd Protection, 3.3V, 420Pf; Clamping Voltage Vc Max Vishay 53AH6982
DIODE, ESD PROTECTION, 3.3V, 420PF; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:GSOT0 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

DIODE, ESD PROTECTION, 3.3V, 420PF; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:GSOT0 Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, 12.3V, Sot-23-3; Clamping Voltage Vc Max Vishay - 12X8108 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 12.3V, Sot-23-3; Clamping Voltage Vc Max Vishay
12X8108
Esd Protection Diode, 12.3V, Sot-23-3; Clamping Voltage Vc Max Vishay 12X8108
ESD PROTECTION DIODE, 12.3V, SOT-23-3; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:3V; Power Dissipation Pd:369W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 12.3V, SOT-23-3; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:3V; Power Dissipation Pd:369W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, 12.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay - 06X4421 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 12.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay
06X4421
Esd Protection Diode, 12.3V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay 06X4421
ESD PROTECTION DIODE, 12.3V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 12.3V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:12.3V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:369W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-GSOT03-E3-08 GSOT03-E3-08TR-ND 873026-GSOT03-E3-08 GSOT03-E3-08 GSOT03-E3-08 53AH6982
Product Name 3.3V 369W SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - GSOT03-E3-08 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Diode, Esd Protection, 3.3V, 420Pf; Clamping Voltage Vc Max Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 369 watts 369 watts 369 watts 369 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data