Win Source Part Number: 1123984-HDMI2C2-5F2
Category: Circuit Protection>TVS - Mixed Technology
Package: Tape & Reel
Applications: HDMI
Number of Circuits: 5
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Mixed Technology
Package / Case: 10-WFBGA, WLCSP
Supplier Device Package: 10-WLCSP (1.98x1.36)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18241-1,497-1824
Base Product Number: HDMI2
ESD PROTECTION DIODE, WLCSP; Clamping Voltage Vc Max:-; Diode Case Style:WLCSP; No. of Pins:10Pins; Operating Voltage:5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
TVS DEVICE MIXED 10WLCSP
ESD PROTECTION AND SIGNAL BOOSTE
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1123984-HDMI2C2-5F2 | 94AC1617 | HDMI2C2-5F2 | HDMI2C2-5F2 |
| Product Name | Circuit Protection - TVS - Mixed Technology | Esd Protection Diode, Wlcsp; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Mixed Technology |
| Package | 10-WFBGA, WLCSP | 10-WLCSP (1.98x1.36) |