Vishay Intertechnology, Inc. 1KV 2A Diode and Rectifier GPP20M-E3/73

Description
DIODE GEN PURP 1KV 2A DO204AC Product overview: GPP20M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20M-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 2A DO204AC Product overview: GPP20M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20M-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 2A Diode and Rectifier - 280-GPP20M-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
280-GPP20M-E3/73
1KV 2A Diode and Rectifier 280-GPP20M-E3/73
DIODE GEN PURP 1KV 2A DO204AC Product overview: GPP20M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20M-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 2A DO204AC Product overview: GPP20M-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GPP20M-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-GPP20M-E3/73TB-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 112-GPP20M-E3/73CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)

Diode Standard 1000V 2A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diodes, Rectifiers - Single - GPP20M-E3/73 - 204473-GPP20M-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GPP20M-E3/73
204473-GPP20M-E3/73
Diodes, Rectifiers - Single - GPP20M-E3/73 204473-GPP20M-E3/73
Manufacturer: Vishay Win Source Part Number: 204473-GPP20M-E3/73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A Current - Reverse Leakage @ Vr: 5μA @ 1000V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 204473-GPP20M-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GPP20M-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GPP20M-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers GPP20M-E3/73
DIODE GEN PURP 1KV 2A DO204AC

DIODE GEN PURP 1KV 2A DO204AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GPP20M-E3/73
Rectifiers GPP20M-E3/73
Rectifiers 1000 Volt 2.0 Amp 70 Amp IFSM

Rectifiers 1000 Volt 2.0 Amp 70 Amp IFSM

Buy Now Datasheet
Single Diodes - GPP20M-E3/73 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GPP20M-E3/73
Single Diodes GPP20M-E3/73
DIODE GEN PURP 1KV 2A DO204AC

DIODE GEN PURP 1KV 2A DO204AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-GPP20M-E3/73 112-GPP20M-E3/73TB-ND 204473-GPP20M-E3/73 GPP20M-E3/73 GPP20M-E3/73 GPP20M-E3/73
Product Name 1KV 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - GPP20M-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes
Package Cut Tape (CT) DO-15 DO-204AC-2 DO-15; DO-204AC, DO-15, Axial
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data