Vishay Precision Group TVS Diodes GSOT15-E3-08

Description
28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - GSOT15-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT15-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT15-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT15-E3-08 - 873031-GSOT15-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT15-E3-08
873031-GSOT15-E3-08
TVS - TVS - Diodes - GSOT15-E3-08 873031-GSOT15-E3-08
Manufacturer: Vishay Win Source Part Number: 873031-GSOT15-E3-08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT15 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSOT15-E3-08TR, GSOT15-GS08GITR-ND, GSOT15GS08, GSOT15-GS08GICT, GSOT15-E3-08DKR, GSOT15-E3-08CT, GSOT15-GS08, 751-1405-2, 751-1405-1, GSOT15-GS08GICT-ND, GSOT15-GS08GIDKR, GSOT15-GS08GITR, 751-1405-6-ND, 751-1405-2-ND, 751-1405-1-ND, GSOT15-GS08GIDKR-ND, 751-1405-6

Manufacturer: Vishay
Win Source Part Number: 873031-GSOT15-E3-08
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT15
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSOT15-E3-08TR, GSOT15-GS08GITR-ND, GSOT15GS08, GSOT15-GS08GICT, GSOT15-E3-08DKR, GSOT15-E3-08CT, GSOT15-GS08, 751-1405-2, 751-1405-1, GSOT15-GS08GICT-ND, GSOT15-GS08GIDKR, GSOT15-GS08GITR, 751-1405-6-ND, 751-1405-2-ND, 751-1405-1-ND, GSOT15-GS08GIDKR-ND, 751-1405-6

Buy Now Datasheet
15V 230W SOT-23 TVS Protection Diode - 144-GSOT15-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 230W SOT-23 TVS Protection Diode
144-GSOT15-E3-08
15V 230W SOT-23 TVS Protection Diode 144-GSOT15-E3-08
TVS Diode, 15V, 230W, Bidirectional, SOT-23 Product overview: GSOT15-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 230W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 230W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT15-E3-08 can be used for catalog matching and distributor lookup.

TVS Diode, 15V, 230W, Bidirectional, SOT-23 Product overview: GSOT15-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 230W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 230W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT15-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes GSOT15-E3-08
TVS DIODE 15VWM 28.8VC SOT23-3

TVS DIODE 15VWM 28.8VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT15-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT15-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT15-E3-08
TVS DIODE 15VWM 28.8VC SOT23-3

TVS DIODE 15VWM 28.8VC SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number GSOT15-E3-08DKR-ND 873031-GSOT15-E3-08 144-GSOT15-E3-08 GSOT15-E3-08 GSOT15-E3-08
Product Name TVS Diodes TVS - TVS - Diodes - GSOT15-E3-08 15V 230W SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 230 watts 230 watts 230 watts 230 watts
VC 28.8 volts 28.8 volts 28.8 volts
VBR 16.5 volts 16.5 volts 16.5 volts
Unlock Full Specs
to access all available technical data