Vishay Intertechnology, Inc. 3.3V 30A SOT-23 TVS Protection Diode GSOT03C-G3-08

Description
TVS Diode, Bidirectional, 3.3V, 30A Surge, SOT-23 Product overview: GSOT03C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03C-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Bidirectional, 3.3V, 30A Surge, SOT-23 Product overview: GSOT03C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03C-G3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 30A SOT-23 TVS Protection Diode
144-GSOT03C-G3-08
3.3V 30A SOT-23 TVS Protection Diode 144-GSOT03C-G3-08
TVS Diode, Bidirectional, 3.3V, 30A Surge, SOT-23 Product overview: GSOT03C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03C-G3-08 can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 3.3V, 30A Surge, SOT-23 Product overview: GSOT03C-G3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 30A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 30A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT03C-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT03C-G3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT03C-G3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT03C-G3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.3V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 986804-GSOT03C-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
986804-GSOT03C-G3-08
Circuit Protection - TVS - Diodes 986804-GSOT03C-G3-08
Win Source Part Number: 986804-GSOT03C-G3-08 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 4V Voltage - Clamping (Max) @ Ipp: 12.3V Power - Peak Pulse: 369W Power Line Protection: No Capacitance @ Frequency: 420pF @ 1MHz Current - Peak Pulse (10/1000µs): 30A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: GSOT03C-G3-08GITR,GS OT03C-G3-08GICT,GSOT 03C-G3-08-ND,GSOT03C -G3-08GIDKR Base Product Number: GSOT03

Win Source Part Number: 986804-GSOT03C-G3-08
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 4V
Voltage - Clamping (Max) @ Ipp: 12.3V
Power - Peak Pulse: 369W
Power Line Protection: No
Capacitance @ Frequency: 420pF @ 1MHz
Current - Peak Pulse (10/1000µs): 30A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: GSOT03C-G3-08GITR,GSOT03C-G3-08GICT,GSOT03C-G3-08-ND,GSOT03C-G3-08GIDKR
Base Product Number: GSOT03

Buy Now Datasheet
TVS Diodes GSOT03C-G3-08
TVS DIODE 3.3VWM 12.3VC SOT23

TVS DIODE 3.3VWM 12.3VC SOT23

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT03C-G3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT03C-G3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT03C-G3-08
TVS DIODE 3.3VWM 12.3VC SOT23

TVS DIODE 3.3VWM 12.3VC SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT03C-G3-08 GSOT03C-G3-08GICT-ND 986804-GSOT03C-G3-08 GSOT03C-G3-08 GSOT03C-G3-08
Product Name 3.3V 30A SOT-23 TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 369 watts 369 watts 369 watts 369 watts 369 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data