DIODES Incorporated 1KV 1A Diode and Rectifier HDS10M-13

Description
BRIDGE RECT 1PHASE 1KV 1A HDS Product overview: HDS10M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HDS10M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 1A HDS Product overview: HDS10M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HDS10M-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 299-HDS10M-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
299-HDS10M-13
1KV 1A Diode and Rectifier 299-HDS10M-13
BRIDGE RECT 1PHASE 1KV 1A HDS Product overview: HDS10M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HDS10M-13 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 1A HDS Product overview: HDS10M-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HDS10M-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - HDS10M-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
HDS10M-13DITR-ND
Bridge Rectifiers HDS10M-13DITR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Buy Now Datasheet
Bridge Rectifiers - HDS10M-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
HDS10M-13DIDKR-ND
Bridge Rectifiers HDS10M-13DIDKR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Buy Now Datasheet
Bridge Rectifiers - HDS10M-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
HDS10M-13DICT-ND
Bridge Rectifiers HDS10M-13DICT-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Bridge Rectifier Single Phase Standard 1kV Surface Mount HDS

Buy Now Datasheet
Bridge Rectifiers - HDS10M-13 - 873446-HDS10M-13 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - HDS10M-13
873446-HDS10M-13
Bridge Rectifiers - HDS10M-13 873446-HDS10M-13
Manufacturer: Diodes Incorporated Win Source Part Number: 873446-HDS10M-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount HDS Package: 4-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: HDS10 Categories: Discrete Semiconductor Products Case / Package: HDS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: HDS10M-13-ND, HDS10M-13DITR, HDS10M-13DIDKR, HDS10M-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 873446-HDS10M-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount HDS
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: HDS10
Categories: Discrete Semiconductor Products
Case / Package: HDS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: HDS10M-13-ND, HDS10M-13DITR, HDS10M-13DIDKR, HDS10M-13DICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
HDS10M-13
Bridge Rectifiers HDS10M-13
Bridge Rectifiers Bridge Rectifier HDS

Bridge Rectifiers Bridge Rectifier HDS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - HDS10M-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
HDS10M-13
Discrete Semiconductor Products - Diodes - Bridge Rectifiers HDS10M-13
BRIDGE RECT 1PHASE 1KV 1A HDS

BRIDGE RECT 1PHASE 1KV 1A HDS

Supplier's Site
Diodes >> Bridge Rectifiers - HDS10M-13 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
HDS10M-13
Diodes >> Bridge Rectifiers HDS10M-13
60A 920mV@500mA 1A 1kV SMD-4P Bridge Rectifiers ROHS

60A 920mV@500mA 1A 1kV SMD-4P Bridge Rectifiers ROHS

Supplier's Site Datasheet
BRIDGE RECT 1PHASE 1KV 1A HDS - 233-HDS10M-13 - Utmel Electronic Limited
Hong Kong, China
BRIDGE RECT 1PHASE 1KV 1A HDS
233-HDS10M-13
BRIDGE RECT 1PHASE 1KV 1A HDS 233-HDS10M-13
BRIDGE RECT 1PHASE 1KV 1A HDS

BRIDGE RECT 1PHASE 1KV 1A HDS

Supplier's Site
Bridge Rectifiers - HDS10M-13 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
HDS10M-13
Bridge Rectifiers HDS10M-13
BRIDGE RECT 1PHASE 1KV 1A HDS

BRIDGE RECT 1PHASE 1KV 1A HDS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes
Product Number 299-HDS10M-13 HDS10M-13DITR-ND 873446-HDS10M-13 HDS10M-13 HDS10M-13 HDS10M-13 233-HDS10M-13 HDS10M-13
Product Name 1KV 1A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - HDS10M-13 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Diodes >> Bridge Rectifiers BRIDGE RECT 1PHASE 1KV 1A HDS Bridge Rectifiers
Package Tape & Reel (TR) 4-SMD, Gull Wing HDS-4
RoHS Compliant RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge
Diode Type Bridge Rectifier Single Phase Standard 1 kV Surface Mount HDS Single Phase
Unlock Full Specs
to access all available technical data