Vishay Precision Group 36V 3.5A SOT-23 TVS Protection Diode GSOT36C-E3-08

Description
36V Bidirectional ESD Protection Diode, SOT-23-3, 3.5A Surge Product overview: GSOT36C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 3.5A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 36V, 3.5A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V Bidirectional ESD Protection Diode, SOT-23-3, 3.5A Surge Product overview: GSOT36C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 3.5A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 36V, 3.5A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 3.5A SOT-23 TVS Protection Diode
144-GSOT36C-E3-08
36V 3.5A SOT-23 TVS Protection Diode 144-GSOT36C-E3-08
36V Bidirectional ESD Protection Diode, SOT-23-3, 3.5A Surge Product overview: GSOT36C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 3.5A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 36V, 3.5A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-E3-08 can be used for catalog matching and distributor lookup.

36V Bidirectional ESD Protection Diode, SOT-23-3, 3.5A Surge Product overview: GSOT36C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 3.5A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 36V, 3.5A, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT36C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - GSOT36C-E3-08 - 1041942-GSOT36C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT36C-E3-08
1041942-GSOT36C-E3-08
TVS - TVS - Diodes - GSOT36C-E3-08 1041942-GSOT36C-E3-08
Manufacturer: Vishay Win Source Part Number: 1041942-GSOT36C-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 52pF @ 1MHz Family Name: GSOT36C Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 36V (Max) Minimum Breakdown Voltage: 39V Max Clamping Voltage: 71V Peak Pulse Current(Ippm): 3.5A (8/20μs) Power Dissipation - Pd: 248W Alternative Parts (Cross-Reference): GSOT36C-HE3-08; GSOT36C-HG3-08 ; GSOT36C-HE3-18; GSOT36C-HG3-18 ; Introduction Date: June 05, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1041942-GSOT36C-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 52pF @ 1MHz
Family Name: GSOT36C
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 36V (Max)
Minimum Breakdown Voltage: 39V
Max Clamping Voltage: 71V
Peak Pulse Current(Ippm): 3.5A (8/20μs)
Power Dissipation - Pd: 248W
Alternative Parts (Cross-Reference): GSOT36C-HE3-08; GSOT36C-HG3-08 ; GSOT36C-HE3-18; GSOT36C-HG3-18 ;
Introduction Date: June 05, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - GSOT36C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT36C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT36C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

71V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes GSOT36C-E3-08
TVS DIODE 36VWM 71VC SOT23-3

TVS DIODE 36VWM 71VC SOT23-3

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - GSOT36C-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
GSOT36C-E3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) GSOT36C-E3-08
3.5A@8/20us 71V 248W 39V 36V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

3.5A@8/20us 71V 248W 39V 36V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT36C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT36C-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT36C-E3-08
TVS DIODE 36VWM 71VC SOT23-3

TVS DIODE 36VWM 71VC SOT23-3

Supplier's Site
Esd Protection Diode, 71V, Sot-23-3; Clamping Voltage Vc Max Vishay - 12X8111 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 71V, Sot-23-3; Clamping Voltage Vc Max Vishay
12X8111
Esd Protection Diode, 71V, Sot-23-3; Clamping Voltage Vc Max Vishay 12X8111
ESD PROTECTION DIODE, 71V, SOT-23-3; Clamping Voltage Vc Max:71V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:248W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 71V, SOT-23-3; Clamping Voltage Vc Max:71V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:248W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Esd Protection Diode, 71V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay - 06X4424 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 71V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay
06X4424
Esd Protection Diode, 71V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay 06X4424
ESD PROTECTION DIODE, 71V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:71V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:248W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 71V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:71V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:248W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-GSOT36C-E3-08 1041942-GSOT36C-E3-08 GSOT36C-E3-08DKR-ND GSOT36C-E3-08 GSOT36C-E3-08 GSOT36C-E3-08 12X8111
Product Name 36V 3.5A SOT-23 TVS Protection Diode TVS - TVS - Diodes - GSOT36C-E3-08 TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, 71V, Sot-23-3; Clamping Voltage Vc Max Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23-3
Peak Pulse Power 248 watts 248 watts 248 watts 248 watts 248 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data