Manufacturer: Taiwan Semiconductor
Win Source Part Number: 824804-HER204G
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 300V 2A DO204AC
DIODE GEN PURP 300V 2A DO204AC
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 824804-HER204G | HER204G | HER204G | HER204G |
| Product Name | Diodes, Rectifiers - Single - HER204G | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15-2 |