Vishay Precision Group 24V 235W SOT-23 TVS Protection Diode GSOT24C-E3-08

Description
24V Bidirectional TVS Diode, 235W Peak Pulse Power, SOT-23-3 Product overview: GSOT24C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 235W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 235W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
24V Bidirectional TVS Diode, 235W Peak Pulse Power, SOT-23-3 Product overview: GSOT24C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 235W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 235W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 235W SOT-23 TVS Protection Diode
144-GSOT24C-E3-08
24V 235W SOT-23 TVS Protection Diode 144-GSOT24C-E3-08
24V Bidirectional TVS Diode, 235W Peak Pulse Power, SOT-23-3 Product overview: GSOT24C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 235W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 235W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-E3-08 can be used for catalog matching and distributor lookup.

24V Bidirectional TVS Diode, 235W Peak Pulse Power, SOT-23-3 Product overview: GSOT24C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 235W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 235W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT24C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT24C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT24C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT24C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT24C-E3-08 - 873032-GSOT24C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT24C-E3-08
873032-GSOT24C-E3-08
TVS - TVS - Diodes - GSOT24C-E3-08 873032-GSOT24C-E3-08
Manufacturer: Vishay Win Source Part Number: 873032-GSOT24C-E3-08 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT24 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSOT24C-GS08CT-ND, GSOT24C-GS08DKR, GSOT24C-GS08CT, GSOT24C-GS08TR-ND, GSOT24C-E3-08DKR, GSOT24C-GS08DKR-ND, GSOT24CGS08, GSOT24C-GS08, GSOT24C-GS08-ND, GSOT24C-E3-08TR, GSOT24C-E3-08CT, GSOT24C-GS08TR

Manufacturer: Vishay
Win Source Part Number: 873032-GSOT24C-E3-08
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 47V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT24
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSOT24C-GS08CT-ND, GSOT24C-GS08DKR, GSOT24C-GS08CT, GSOT24C-GS08TR-ND, GSOT24C-E3-08DKR, GSOT24C-GS08DKR-ND, GSOT24CGS08, GSOT24C-GS08, GSOT24C-GS08-ND, GSOT24C-E3-08TR, GSOT24C-E3-08CT, GSOT24C-GS08TR

Buy Now Datasheet
Diode, Esd Protection, 24V, 65Pf; Clamping Voltage Vc Max Vishay - 72AC5780 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 24V, 65Pf; Clamping Voltage Vc Max Vishay
72AC5780
Diode, Esd Protection, 24V, 65Pf; Clamping Voltage Vc Max Vishay 72AC5780
DIODE, ESD PROTECTION, 24V, 65PF; Clamping Voltage Vc Max:47V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:235W; Product Range:GSOT2 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 24V, 65PF; Clamping Voltage Vc Max:47V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:235W; Product Range:GSOT2 Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Esd Protection, Aec-Q101, 65Pf; Clamping Voltage Vc Max Vishay - 68Y9290 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, Aec-Q101, 65Pf; Clamping Voltage Vc Max Vishay
68Y9290
Diode, Esd Protection, Aec-Q101, 65Pf; Clamping Voltage Vc Max Vishay 68Y9290
DIODE, ESD PROTECTION, AEC-Q101, 65PF; Clamping Voltage Vc Max:47V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:235W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, ESD PROTECTION, AEC-Q101, 65PF; Clamping Voltage Vc Max:47V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:235W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes GSOT24C-E3-08
TVS DIODE 24VWM 47VC SOT23-3

TVS DIODE 24VWM 47VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT24C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT24C-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT24C-E3-08
TVS DIODE 24VWM 47VC SOT23-3

TVS DIODE 24VWM 47VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT24C-E3-08 GSOT24C-E3-08DKR-ND 873032-GSOT24C-E3-08 72AC5780 GSOT24C-E3-08 GSOT24C-E3-08
Product Name 24V 235W SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - GSOT24C-E3-08 Diode, Esd Protection, 24V, 65Pf; Clamping Voltage Vc Max Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 235 watts 235 watts 235 watts 235 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data