Vishay Intertechnology, Inc. 15V 120pF SOT-23 TVS Protection Diode GSOT15C-E3-08

Description
Bidirectional ESD Protection Diode, 15V, 120pF, SOT-23, SMT Product overview: GSOT15C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 120pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, 120pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT15C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bidirectional ESD Protection Diode, 15V, 120pF, SOT-23, SMT Product overview: GSOT15C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 120pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, 120pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT15C-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 120pF SOT-23 TVS Protection Diode
144-GSOT15C-E3-08
15V 120pF SOT-23 TVS Protection Diode 144-GSOT15C-E3-08
Bidirectional ESD Protection Diode, 15V, 120pF, SOT-23, SMT Product overview: GSOT15C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 120pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, 120pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT15C-E3-08 can be used for catalog matching and distributor lookup.

Bidirectional ESD Protection Diode, 15V, 120pF, SOT-23, SMT Product overview: GSOT15C-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 120pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 15V, 120pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT15C-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - GSOT15C-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT15C-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT15C-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

28.8V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT15C-E3-08 - 1041939-GSOT15C-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT15C-E3-08
1041939-GSOT15C-E3-08
TVS - TVS - Diodes - GSOT15C-E3-08 1041939-GSOT15C-E3-08
Manufacturer: Vishay Win Source Part Number: 1041939-GSOT15C-E3-0 8 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Capacitance @ Frequency: 90pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 STAND-OFF Voltage (Vwm): 15V (Max) Minimum Breakdown Voltage: 16.5V Max Clamping Voltage: 28.8V Peak Pulse Current(Ippm): 8A (8/20μs) Power Dissipation - Pd: 345W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1041939-GSOT15C-E3-08
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Capacitance @ Frequency: 90pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
STAND-OFF Voltage (Vwm): 15V (Max)
Minimum Breakdown Voltage: 16.5V
Max Clamping Voltage: 28.8V
Peak Pulse Current(Ippm): 8A (8/20μs)
Power Dissipation - Pd: 345W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - GSOT15C-E3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
GSOT15C-E3-08
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) GSOT15C-E3-08
8A@8/20us 345W 28.8V 16.5V Unidirectional 15V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

8A@8/20us 345W 28.8V 16.5V Unidirectional 15V@Max SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes GSOT15C-E3-08
TVS DIODE 15VWM 28.8VC SOT23-3

TVS DIODE 15VWM 28.8VC SOT23-3

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT15C-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT15C-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT15C-E3-08
TVS DIODE 15VWM 28.8VC SOT23-3

TVS DIODE 15VWM 28.8VC SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-GSOT15C-E3-08 GSOT15C-E3-08CT-ND 1041939-GSOT15C-E3-08 GSOT15C-E3-08 GSOT15C-E3-08 GSOT15C-E3-08
Product Name 15V 120pF SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - GSOT15C-E3-08 TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Peak Pulse Power 345 watts 345 watts 345 watts 345 watts 345 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data