Win Source Part Number: 977541-GSD2004W-E3-0
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 240 V
Current - Average Rectified (Io): 225mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 nA @ 240 V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-123
Supplier Device Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-GSD2004W-E3-08TR
Base Product Number: GSD2004
Diode Standard 240V 225mA (DC) Surface Mount SOD-123
Diode Standard 240V 225mA (DC) Surface Mount SOD-123
Diode Standard 240V 225mA (DC) Surface Mount SOD-123
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004W-E3-08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 240V 225MA SOD123
DIODE GEN PURP 240V 225MA SOD123
SMALL SIGNAL DIODE, 300V, 0.225A, SOD123; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 977541-GSD2004W-E3-08 | 112-GSD2004W-E3-08CT-ND | 280-GSD2004W-E3-08 | GSD2004W-E3-08 | GSD2004W-E3-08 | 06AC6075 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 0.225A 300V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Small Signal Diode, 300V, 0.225A, Sod123; Diode Configuration Vishay |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 240 volts | 240 volts | ||||
| IR | 0.1000 mA | 1.00E-4 mA | ||||
| trr | 50 ns | 50 ns |