Diode Standard 1000V 2A Through Hole DO-15
Diode Standard 1000V 2A Through Hole DO-15
Manufacturer: Micro Commercial Co
Win Source Part Number: 1043175-HER208G-TP
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-15
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
DIODE GEN PURP 1KV 2A DO15
DIODE GEN PURP 1KV 2A DO15
Rectifiers DIODE 1000V 2A DO15
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | HER208G-TPMSTR-ND | 1043175-HER208G-TP | HER208G-TP | HER208G-TP | HER208G-TP |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - HER208G-TP | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts | ||
| VR | 1000 volts | 1000 volts |