Vishay Intertechnology, Inc. 0.225A 300V Diode and Rectifier GSD2004W-HE3-08

Description
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004W-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004W-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.225A 300V Diode and Rectifier - 2085-GSD2004W-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
2085-GSD2004W-HE3-08
0.225A 300V Diode and Rectifier 2085-GSD2004W-HE3-08
Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004W-HE3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: GSD2004W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GSD2004W-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GSD2004W-HE3-08 - 873021-GSD2004W-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GSD2004W-HE3-08
873021-GSD2004W-HE3-08
Diodes, Rectifiers - Single - GSD2004W-HE3-08 873021-GSD2004W-HE3-08
Manufacturer: Vishay Win Source Part Number: 873021-GSD2004W-HE3- 08 Series: Automotive, AEC-Q101 Features: Diode Standard 240 V 225mA (DC) Surface Mount SOD-123 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: GSD2004 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 112-GSD2004W-HE3-08D KR, GSD2004W-HE3-08GICT, GSD2004W-HE3-08-ND, GSD2004W-HE3-08GICT- ND, GSD2004W-HE3-08GITR- ND, 112-GSD2004W-HE3-08T R, GSD2004W-HE3-08GITR, 112-GSD2004W-HE3-08C T

Manufacturer: Vishay
Win Source Part Number: 873021-GSD2004W-HE3-08
Series: Automotive, AEC-Q101
Features: Diode Standard 240 V 225mA (DC) Surface Mount SOD-123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSD2004
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 112-GSD2004W-HE3-08DKR, GSD2004W-HE3-08GICT, GSD2004W-HE3-08-ND, GSD2004W-HE3-08GICT-ND, GSD2004W-HE3-08GITR-ND, 112-GSD2004W-HE3-08TR, GSD2004W-HE3-08GITR, 112-GSD2004W-HE3-08CT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004W-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004W-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004W-HE3-08
DIODE GEN PURP 240V 225MA SOD123

DIODE GEN PURP 240V 225MA SOD123

Supplier's Site
Single Diodes - GSD2004W-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GSD2004W-HE3-08
Single Diodes GSD2004W-HE3-08
DIODE GEN PURP 240V 225MA SOD123

DIODE GEN PURP 240V 225MA SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 2085-GSD2004W-HE3-08 873021-GSD2004W-HE3-08 GSD2004W-HE3-08 GSD2004W-HE3-08
Product Name 0.225A 300V Diode and Rectifier Diodes, Rectifiers - Single - GSD2004W-HE3-08 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
IO 0.2250 amps
Tj -55 C (-67 F)
Diode Type Diode Standard 240 V 225mA (DC) Surface Mount SOD-123
Unlock Full Specs
to access all available technical data