Manufacturer: Diodes Incorporated
Win Source Part Number: 016901-HD04-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 400V
Voltage - Peak Reverse (Max): 400V
Family Name: HD04
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MiniDIP
Alternative Parts (Cross-Reference): B4S_R2_00001 ; MB4S-T3-G; MB4S-GT3; RMB4S;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
BRIDGE RECT 1P 400V 800MA 4-DIP Product overview: HD04-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 800MA, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 800MA, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HD04-T can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 400V Surface Mount 4-MiniDIP
BRIDGE RECT 1P 400V 800MA 4-DIP
BRIDGE RECT 1P 400V 800MA 4-DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 016901-HD04-T | 299-HD04-T | HD04DITR-ND | HD04-T | HD04-T | HD04-T |
| Product Name | Bridge Rectifiers - HD04-T | 400V 800MA DIP Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Single Phase | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| IR | 0.0050 mA | 0.0050 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |