Vishay Precision Group Diode Arrays GSD2004S-E3-08

Description
Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - GSD2004S-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - GSD2004S-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - GSD2004S-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Standard 240V 225mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
0.225A 300V Diode and Rectifier - 280-GSD2004S-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.225A 300V Diode and Rectifier
280-GSD2004S-E3-08
0.225A 300V Diode and Rectifier 280-GSD2004S-E3-08
Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004S-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 2 Element, 0.225A, 300V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: GSD2004S-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.225A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.225A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GSD2004S-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - GSD2004S-E3-08 - 098473-GSD2004S-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GSD2004S-E3-08
098473-GSD2004S-E3-08
Diodes, Rectifiers - Arrays - GSD2004S-E3-08 098473-GSD2004S-E3-08
Manufacturer: Vishay Win Source Part Number: 098473-GSD2004S-E3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 240V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 100nA @ 240V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 225mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 098473-GSD2004S-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 240V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 240V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 225mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - GSD2004S-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
GSD2004S-E3-08
Diode Arrays GSD2004S-E3-08
DIODE ARRAY GP 240V 225MA SOT23

DIODE ARRAY GP 240V 225MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GSD2004S-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GSD2004S-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers GSD2004S-E3-08
DIODE ARRAY GP 240V 225MA SOT23

DIODE ARRAY GP 240V 225MA SOT23

Supplier's Site
Diode, Switching, 0.225A, 300V, Sot-23; Diode Configuration Vishay - 43X2899 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.225A, 300V, Sot-23; Diode Configuration Vishay
43X2899
Diode, Switching, 0.225A, 300V, Sot-23; Diode Configuration Vishay 43X2899
DIODE, SWITCHING, 0.225A, 300V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:300V; Average Forward Current:225mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, SWITCHING, 0.225A, 300V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:300V; Average Forward Current:225mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 0.225A, 300V, Sot-23; Diode Configuration Vishay - 09X4197 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 0.225A, 300V, Sot-23; Diode Configuration Vishay
09X4197
Diode, Switching, 0.225A, 300V, Sot-23; Diode Configuration Vishay 09X4197
DIODE, SWITCHING, 0.225A, 300V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):225mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

DIODE, SWITCHING, 0.225A, 300V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):225mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Diode Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Diode, Small Sig, Dual, 300V, Sot-23; Diode Configuration Vishay - 06AC6073 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Sig, Dual, 300V, Sot-23; Diode Configuration Vishay
06AC6073
Diode, Small Sig, Dual, 300V, Sot-23; Diode Configuration Vishay 06AC6073
DIODE, SMALL SIG, DUAL, 300V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):225mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIG, DUAL, 300V, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):225mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes Diodes Diodes
Product Number GSD2004S-E3-08CT-ND 280-GSD2004S-E3-08 098473-GSD2004S-E3-08 GSD2004S-E3-08 GSD2004S-E3-08 43X2899 09X4197 06AC6073
Product Name Diode Arrays 0.225A 300V Diode and Rectifier Diodes, Rectifiers - Arrays - GSD2004S-E3-08 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Switching, 0.225A, 300V, Sot-23; Diode Configuration Vishay Diode, Switching, 0.225A, 300V, Sot-23; Diode Configuration Vishay Diode, Small Sig, Dual, 300V, Sot-23; Diode Configuration Vishay
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS RoHS RoHS RoHS
IO 0.2250 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data