Vishay Precision Group Bridge Rectifiers GSIB2560-E3/45

Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GSIB2560-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GSIB2560-E3/45GI-ND
Bridge Rectifiers GSIB2560-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Bridge Rectifier Single Phase Standard 600V Through Hole GSIB-5S

Buy Now Datasheet
Bridge Rectifiers - 7084667P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7084667P
Bridge Rectifiers 7084667P
Vishay GSIB2560-E3/45 Bridge Rectifier

Vishay GSIB2560-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 7084667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
7084667
Bridge Rectifiers 7084667
Vishay GSIB2560-E3/45 Bridge Rectifier

Vishay GSIB2560-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 9189834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9189834
Bridge Rectifiers 9189834
Vishay GSIB2560-E3/45 Bridge Rectifier

Vishay GSIB2560-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - GSIB2560-E3/45 - 130563-GSIB2560-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GSIB2560-E3/45
130563-GSIB2560-E3/45
Bridge Rectifiers - GSIB2560-E3/45 130563-GSIB2560-E3/45
Manufacturer: Vishay Win Source Part Number: 130563-GSIB2560-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 12.5A Current - Reverse Leakage @ Vr: 10μA @ 600V Voltage - Peak Reverse (Max): 600V Family Name: GSIB2560 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GSIB-5S Alternative Parts (Cross-Reference): GSIB2560; D20XB60 TY; D15XB60 TY; D25XB60 TY; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Industrial, Automation & Process Control

Manufacturer: Vishay
Win Source Part Number: 130563-GSIB2560-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3.5A
Voltage - Forward (Vf) (Max) @ If: 1V @ 12.5A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Voltage - Peak Reverse (Max): 600V
Family Name: GSIB2560
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GSIB-5S
Alternative Parts (Cross-Reference): GSIB2560; D20XB60 TY; D15XB60 TY; D25XB60 TY;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Industrial, Automation & Process Control

Buy Now Datasheet
600V 3.5A Diode and Rectifier - 299-GSIB2560-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3.5A Diode and Rectifier
299-GSIB2560-E3/45
600V 3.5A Diode and Rectifier 299-GSIB2560-E3/45
BRIDGE RECT 1P 600V 3.5A GSIB-5S Product overview: GSIB2560-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB2560-E3/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1P 600V 3.5A GSIB-5S Product overview: GSIB2560-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GSIB2560-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GSIB2560-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GSIB2560-E3/45
Bridge Rectifiers GSIB2560-E3/45
BRIDGE RECT 1P 600V 3.5A GSIB-5S

BRIDGE RECT 1P 600V 3.5A GSIB-5S

Supplier's Site Datasheet
Diodes >> Bridge Rectifiers - GSIB2560-E3/45 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
GSIB2560-E3/45
Diodes >> Bridge Rectifiers GSIB2560-E3/45
350A 1V@12.5A 25A 600V GSIB-5S Bridge Rectifiers ROHS

350A 1V@12.5A 25A 600V GSIB-5S Bridge Rectifiers ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GSIB2560-E3/45
Bridge Rectifiers GSIB2560-E3/45
Bridge Rectifiers 25 Amp 600 Volt

Bridge Rectifiers 25 Amp 600 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GSIB2560-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GSIB2560-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GSIB2560-E3/45
BRIDGE RECT 1P 600V 3.5A GSIB-5S

BRIDGE RECT 1P 600V 3.5A GSIB-5S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number GSIB2560-E3/45GI-ND 7084667P 7084667 130563-GSIB2560-E3/45 299-GSIB2560-E3/45 GSIB2560-E3/45 GSIB2560-E3/45 GSIB2560-E3/45 GSIB2560-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - GSIB2560-E3/45 600V 3.5A Diode and Rectifier Bridge Rectifiers Diodes >> Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Package 4-SIP, GSIB-5S GSIB-5S Gsib-5s Tube GSIB-5S-4
Tj -55 to 150 C (-67 to 302 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Diode Type Single Phase
Unlock Full Specs
to access all available technical data