Bridge Rectifier Single Phase Standard 100V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 100V Surface Mount 4-MiniDIP
Bridge Rectifier Single Phase Standard 100V Surface Mount 4-MiniDIP
BRIDGE RECT 1P 100V 800MA 4-DIP Product overview: HD01-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 800MA, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 800MA, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-HD01-T can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016899-HD01-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 400mA
Current - Reverse Leakage @ Vr: 5μA @ 100V
Voltage - Peak Reverse (Max): 100V
Family Name: HD01
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 4-MiniDIP
Alternative Parts (Cross-Reference): HD01; B1SS;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
BRIDGE RECT 1P 100V 800MA 4-DIP
30A 1V@400mA 800mA 100V MBS Bridge Rectifiers ROHS
BRIDGE RECT 1P 100V 800MA 4-DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | HD01DIDKR-ND | 299-HD01-T | 016899-HD01-T | HD01-T | HD01-T | HD01-T | HD01-T |
| Product Name | Bridge Rectifiers | 100V 800MA DIP Diode and Rectifier | Bridge Rectifiers - HD01-T | Bridge Rectifiers | Bridge Rectifiers | Diodes >> Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | MINI-DIP | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Single Phase |