Diode Standard 600V 1A Surface Mount SOD-123FL
Diode Standard 600V 1A Surface Mount SOD-123FL
Diode Standard 600V 1A Surface Mount SOD-123FL
DIODE GEN PURP 600V 1A SOD123FL
DIODE GEN PURP 600V 1A SOD123FL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 3757-GS1006FL_R1_00001TR-ND | GS1006FL_R1_00001 | GS1006FL_R1_00001 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 150 C (-58 to 302 F) | ||
| Package | SOD-123 | SOD-123; SOD-123F | |
| Life Cycle Stage | Active |