Vishay Precision Group TVS Diodes GSOT05-E3-08

Description
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet
Description
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - GSOT05-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT05-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - GSOT05-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS - TVS - Diodes - GSOT05-E3-08 - 873030-GSOT05-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - GSOT05-E3-08
873030-GSOT05-E3-08
TVS - TVS - Diodes - GSOT05-E3-08 873030-GSOT05-E3-08
Manufacturer: Vishay Win Source Part Number: 873030-GSOT05-E3-08 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: 16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: GSOT05 Categories: Circuit Protection Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GSOT05GS08, GSOT05-E3-08CT, 751-1416-6-ND, 751-1416-1-ND, 751-1416-2-ND, GSOT05-GS08GIDKR, GSOT05-E3-08DKR, GSOT05-E3-08TR, GSOT05-GS08GICT, 751-1416-2, 751-1416-1, GSOT05-GS08GICT-ND, GSOT05-GS08GITR-ND, GSOT05-GS08GITR, GSOT05-GS08GIDKR-ND, GSOT05-GS08, 751-1416-6

Manufacturer: Vishay
Win Source Part Number: 873030-GSOT05-E3-08
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 16V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: GSOT05
Categories: Circuit Protection
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GSOT05GS08, GSOT05-E3-08CT, 751-1416-6-ND, 751-1416-1-ND, 751-1416-2-ND, GSOT05-GS08GIDKR, GSOT05-E3-08DKR, GSOT05-E3-08TR, GSOT05-GS08GICT, 751-1416-2, 751-1416-1, GSOT05-GS08GICT-ND, GSOT05-GS08GITR-ND, GSOT05-GS08GITR, GSOT05-GS08GIDKR-ND, GSOT05-GS08, 751-1416-6

Buy Now Datasheet
5V 480W SOT-23 TVS Protection Diode - 144-GSOT05-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 480W SOT-23 TVS Protection Diode
144-GSOT05-E3-08
5V 480W SOT-23 TVS Protection Diode 144-GSOT05-E3-08
5V TVS Diode, 480W, Unidirectional, SOT-23-3 Product overview: GSOT05-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 480W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 480W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05-E3-08 can be used for catalog matching and distributor lookup.

5V TVS Diode, 480W, Unidirectional, SOT-23-3 Product overview: GSOT05-E3-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 480W, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 480W, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-GSOT05-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 9026691 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026691
TVS Diodes 9026691
Single-Line ESD Protection 30kV SOT-23

Single-Line ESD Protection 30kV SOT-23

Supplier's Site
TVS Diodes - 9026691P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9026691P
TVS Diodes 9026691P
Single-Line ESD Protection 30kV SOT-23

Single-Line ESD Protection 30kV SOT-23

Supplier's Site
TVS Diodes - 1452085 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1452085
TVS Diodes 1452085
Single-Line ESD Protection 30kV SOT-23

Single-Line ESD Protection 30kV SOT-23

Supplier's Site
VISHAY GSOT05-E3-08ESD PROTECTION DIODE, 10V, SOT-23-3 - 884-GSOT05-E3-08 - Utmel Electronic Limited
Hong Kong, China
VISHAY GSOT05-E3-08ESD PROTECTION DIODE, 10V, SOT-23-3
884-GSOT05-E3-08
VISHAY GSOT05-E3-08ESD PROTECTION DIODE, 10V, SOT-23-3 884-GSOT05-E3-08
VISHAY GSOT05-E3-08ESD PROTECTION DIODE, 10V, SOT-23-3

VISHAY GSOT05-E3-08ESD PROTECTION DIODE, 10V, SOT-23-3

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - GSOT05-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
GSOT05-E3-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes GSOT05-E3-08
TVS DIODE 5VWM 16VC SOT23-3

TVS DIODE 5VWM 16VC SOT23-3

Supplier's Site
Esd Protection Diode, 10V, Sot-23-3; Clamping Voltage Vc Max Vishay - 05W6839 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 10V, Sot-23-3; Clamping Voltage Vc Max Vishay
05W6839
Esd Protection Diode, 10V, Sot-23-3; Clamping Voltage Vc Max Vishay 05W6839
ESD PROTECTION DIODE, 10V, SOT-23-3; Clamping Voltage Vc Max:16V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:480W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

ESD PROTECTION DIODE, 10V, SOT-23-3; Clamping Voltage Vc Max:16V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:480W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Esd Protection Diode, 10V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay - 35K7749 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, 10V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay
35K7749
Esd Protection Diode, 10V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay 35K7749
ESD PROTECTION DIODE, 10V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:6V; Power Dissipation Pd:480W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION DIODE, 10V, SOT-23-3, FULL REEL; Clamping Voltage Vc Max:16V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:6V; Power Dissipation Pd:480W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes GSOT05-E3-08
TVS DIODE 5VWM 16VC SOT23-3

TVS DIODE 5VWM 16VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number GSOT05-E3-08DKR-ND 873030-GSOT05-E3-08 144-GSOT05-E3-08 9026691 9026691P 884-GSOT05-E3-08 GSOT05-E3-08 05W6839 35K7749 GSOT05-E3-08
Product Name TVS Diodes TVS - TVS - Diodes - GSOT05-E3-08 5V 480W SOT-23 TVS Protection Diode TVS Diodes TVS Diodes VISHAY GSOT05-E3-08ESD PROTECTION DIODE, 10V, SOT-23-3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Protection Diode, 10V, Sot-23-3; Clamping Voltage Vc Max Vishay Esd Protection Diode, 10V, Sot-23-3, Full Reel; Clamping Voltage Vc Max Vishay TVS Diodes
Configuration Single Single Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 480 watts 480 watts 480 watts 480 watts
VC 16 volts 16 volts 16 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data