Vishay Precision Group Diodes - Zener - Single - BZD27C100P-E3-08 BZD27C100P-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 039766-BZD27C100P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 75V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 200 Ohm Family Name: BZD27C100P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C100P-HE3-18; BZD27C100P-GS18; BZD27-C100P; BZD27C100P-HE3-08; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 039766-BZD27C100P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 75V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 200 Ohm Family Name: BZD27C100P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C100P-HE3-18; BZD27C100P-GS18; BZD27-C100P; BZD27C100P-HE3-08; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C100P-E3-08 - 039766-BZD27C100P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C100P-E3-08
039766-BZD27C100P-E3-08
Diodes - Zener - Single - BZD27C100P-E3-08 039766-BZD27C100P-E3-08
Manufacturer: Vishay Win Source Part Number: 039766-BZD27C100P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 75V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 200 Ohm Family Name: BZD27C100P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Alternative Parts (Cross-Reference): BZD27C100P-HE3-18; BZD27C100P-GS18; BZD27-C100P; BZD27C100P-HE3-08; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 039766-BZD27C100P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 75V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 200 Ohm
Family Name: BZD27C100P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Alternative Parts (Cross-Reference): BZD27C100P-HE3-18; BZD27C100P-GS18; BZD27-C100P; BZD27C100P-HE3-08;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - BZD27C100P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C100P-E3-08GIDKR-ND
Single Zener Diodes BZD27C100P-E3-08GIDKR-ND
Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C100P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C100P-E3-08GITR-ND
Single Zener Diodes BZD27C100P-E3-08GITR-ND
Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C100P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C100P-E3-08GICT-ND
Single Zener Diodes BZD27C100P-E3-08GICT-ND
Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 100V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
100V 0.8W Zener Diode - 287-BZD27C100P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 0.8W Zener Diode
287-BZD27C100P-E3-08
100V 0.8W Zener Diode 287-BZD27C100P-E3-08
Zener Diode, 100V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C100P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C100P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 100V V(Z), 6%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C100P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C100P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C100P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C100P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C100P-E3-08
DIODE ZENER 100V 800MW DO219AB

DIODE ZENER 100V 800MW DO219AB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C100P-E3-08
Zener Diodes BZD27C100P-E3-08
Zener Diodes 100 Volt 0.8 Watt 5%

Zener Diodes 100 Volt 0.8 Watt 5%

Buy Now Datasheet
Zener Diode, 2.3W, 100V, Do-219Ab; Zener Voltage Vz Typ Vishay - 18M8544 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 100V, Do-219Ab; Zener Voltage Vz Typ Vishay
18M8544
Zener Diode, 2.3W, 100V, Do-219Ab; Zener Voltage Vz Typ Vishay 18M8544
ZENER DIODE, 2.3W, 100V, DO-219AB; Zener Voltage Vz Typ:100V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:5mA RoHS Compliant: Yes

ZENER DIODE, 2.3W, 100V, DO-219AB; Zener Voltage Vz Typ:100V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:5mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 039766-BZD27C100P-E3-08 BZD27C100P-E3-08GIDKR-ND 287-BZD27C100P-E3-08 BZD27C100P-E3-08 BZD27C100P-E3-08 18M8544
Product Name Diodes - Zener - Single - BZD27C100P-E3-08 Single Zener Diodes 100V 0.8W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 2.3W, 100V, Do-219Ab; Zener Voltage Vz Typ Vishay
Life Cycle Stage Active Active
Package DO-219AB (SMF) Tape and Reel DO-219AB (SMF) DO-219AB-2 DO-219AB
VZ 100 volts 100 volts 100 volts 100 volts
ZZT 200 ohms 200 ohms 200 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data