Diode Zener Single 6.8V 2% 2300mW 2-Pin SMF T/R Automotive AEC-Q101 Product overview: BZD27B6V8P-HM3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 6.8V, 2300mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 6.8V, 2300mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27B6V8P-HM3-0
DIODE ZENER 6.8V 800MW DO219AB
DIODE ZENER 6.8V 800MW DO219AB
DIODE ZENER 6.8V 800MW DO219AB
ZENER DIODE SMF DO219AB2%, 6.8V,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-BZD27B6V8P-HM3-08 | 112-BZD27B6V8P-HM3-08TR-ND | BZD27B6V8P-HM3-08 |
| Product Name | Automotive 6.8V 2300mW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-219AB (SMF) | |
| RoHS Compliant | RoHS | ||
| VZ | 6.8 volts | 6.8 volts | |
| ZZT | 3 ohms | 3 ohms |