Vishay Intertechnology, Inc. 12V 0.8W Zener Diode BZD27C12P-HE3-08

Description
Zener Diode, 12V V(Z), 5.39%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C12P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 12V V(Z), 5.39%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C12P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-HE3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.8W Zener Diode
287-BZD27C12P-HE3-08
12V 0.8W Zener Diode 287-BZD27C12P-HE3-08
Zener Diode, 12V V(Z), 5.39%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C12P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-HE3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5.39%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C12P-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C12P-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZD27C12P-HE3-08 - 803563-BZD27C12P-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C12P-HE3-08
803563-BZD27C12P-HE3-08
Diodes - Zener - Single - BZD27C12P-HE3-08 803563-BZD27C12P-HE3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803563-BZD27C12P-HE3 -08 Packaging: Reel Mounting Style: SMD Power - Max: 800mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: DO-219AB (SMF) Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-219AB Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA Current - Reverse Leakage at Vr: 3μA at 9.1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803563-BZD27C12P-HE3-08
Packaging: Reel
Mounting Style: SMD
Power - Max: 800mW
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: DO-219AB (SMF)
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-219AB
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 200mA
Current - Reverse Leakage at Vr: 3μA at 9.1V

Buy Now
Single Zener Diodes - 112-BZD27C12P-HE3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C12P-HE3-08TR-ND
Single Zener Diodes 112-BZD27C12P-HE3-08TR-ND
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C12P-HE3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C12P-HE3-08CT-ND
Single Zener Diodes 112-BZD27C12P-HE3-08CT-ND
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - 112-BZD27C12P-HE3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZD27C12P-HE3-08DKR-ND
Single Zener Diodes 112-BZD27C12P-HE3-08DKR-ND
Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 12V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diode Zener Single 12V 800mW 2-Pin DO-219AB T/R - 884-BZD27C12P-HE3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 12V 800mW 2-Pin DO-219AB T/R
884-BZD27C12P-HE3-08
Diode Zener Single 12V 800mW 2-Pin DO-219AB T/R 884-BZD27C12P-HE3-08
Diode Zener Single 12V 800mW 2-Pin DO-219AB T/R

Diode Zener Single 12V 800mW 2-Pin DO-219AB T/R

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C12P-HE3-08
Zener Diodes BZD27C12P-HE3-08
Zener Diodes ZENER DIODE SMF DO219-HE3

Zener Diodes ZENER DIODE SMF DO219-HE3

Buy Now Datasheet
Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay - 42X9958 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay
42X9958
Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay 42X9958
ZENER DIODE, AEC-Q101, 0.8W, DO-219AB; Zener Voltage Nom:12V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.8W, DO-219AB; Zener Voltage Nom:12V; Power Dissipation:800mW; Diode Case Style:DO-219AB; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C12P-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C12P-HE3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C12P-HE3-08
DIODE ZENER 12V 800MW DO219AB

DIODE ZENER 12V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C12P-HE3-08 803563-BZD27C12P-HE3-08 112-BZD27C12P-HE3-08TR-ND 884-BZD27C12P-HE3-08 BZD27C12P-HE3-08 42X9958 BZD27C12P-HE3-08
Product Name 12V 0.8W Zener Diode Diodes - Zener - Single - BZD27C12P-HE3-08 Single Zener Diodes Diode Zener Single 12V 800mW 2-Pin DO-219AB T/R Zener Diodes Zener Diode, Aec-Q101, 0.8W, Do-219Ab; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB DO-219AB-2 DO-219AB DO-219AB (SMF)
RoHS Compliant RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 7 ohms 7 ohms 7 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data