Zener Diode 62V 800mW Surface Mount DO-219AB (SMF)
DIODE ZENER 62V 800MW DO219AB
Zener Diodes ZENER DIODE SMF 150W Pppm. Uni-Dir
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZD27B62P-E3-08-ND | BZD27B62P-E3-08 | BZD27B62P-E3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-219AB (SMF) | DO-219AB-2 |