Vishay Intertechnology, Inc. Diodes - Zener - Single - BZD27C110P-E3-18 BZD27C110P-E3-18

Description
Manufacturer: Vishay Win Source Part Number: 101270-BZD27C110P-E3 -18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 82V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 101270-BZD27C110P-E3 -18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 82V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZD27C110P-E3-18 - 101270-BZD27C110P-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C110P-E3-18
101270-BZD27C110P-E3-18
Diodes - Zener - Single - BZD27C110P-E3-18 101270-BZD27C110P-E3-18
Manufacturer: Vishay Win Source Part Number: 101270-BZD27C110P-E3 -18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 82V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 101270-BZD27C110P-E3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 82V
Voltage - Zener (Nom) (Vz): 110V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
110V 0.8W Zener Diode - 2086-BZD27C110P-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
110V 0.8W Zener Diode
2086-BZD27C110P-E3-18
110V 0.8W Zener Diode 2086-BZD27C110P-E3-18
Zener Diode, 110V V(Z), 5.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C110P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C110P-E3-1 8 can be used for catalog matching and distributor lookup.

Zener Diode, 110V V(Z), 5.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C110P-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 110V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 110V, 0.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD27C110P-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C110P-E3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C110P-E3-18-ND
Single Zener Diodes BZD27C110P-E3-18-ND
Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 110V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD27C110P-E3-18
Zener Diodes BZD27C110P-E3-18
Zener Diodes 110 Volt 0.8 Watt 5%

Zener Diodes 110 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C110P-E3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C110P-E3-18
Discrete Semiconductor Products - Diodes - Zener BZD27C110P-E3-18
DIODE ZENER 110V 800MW DO219AB

DIODE ZENER 110V 800MW DO219AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 101270-BZD27C110P-E3-18 2086-BZD27C110P-E3-18 BZD27C110P-E3-18-ND BZD27C110P-E3-18 BZD27C110P-E3-18
Product Name Diodes - Zener - Single - BZD27C110P-E3-18 110V 0.8W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package DO-219AB (SMF) DO-219AB-2 DO-219AB (SMF)
VZ 110 volts 110 volts
ZZT 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data