Vishay Intertechnology, Inc. Single Zener Diodes BZD17C75P-E3-08

Description
Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet
Description
Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZD17C75P-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD17C75P-E3-08-ND
Single Zener Diodes BZD17C75P-E3-08-ND
Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 75V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD17C75P-E3-08 - 865124-BZD17C75P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD17C75P-E3-08
865124-BZD17C75P-E3-08
Diodes - Zener - Single - BZD17C75P-E3-08 865124-BZD17C75P-E3-08
Manufacturer: Vishay Win Source Part Number: 865124-BZD17C75P-E3- 08 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 75 V 800 mW - Surface Mount DO-219AB (SMF) Package: DO-219AB Package: Reel - TR Mounting: Surface Mount Family Name: BZD17C75 Categories: Discrete Semiconductor Products Case / Package: DO-219AB (SMF) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 30000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865124-BZD17C75P-E3-08
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 75 V 800 mW - Surface Mount DO-219AB (SMF)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZD17C75
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 30000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C75P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C75P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diodes ZENER DIODE SMF DO219 ECO-E3 Product overview: BZD17C75P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZD17C75P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZD17C75P-E3-08
Zener Diodes BZD17C75P-E3-08
Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Zener Diodes ZENER DIODE SMF DO219 ECO-E3

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZD17C75P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD17C75P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD17C75P-E3-08
DIODE ZENER 75V 800MW DO219AB

DIODE ZENER 75V 800MW DO219AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZD17C75P-E3-08-ND 865124-BZD17C75P-E3-08 2086-BZD17C75P-E3-08 BZD17C75P-E3-08 BZD17C75P-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZD17C75P-E3-08 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-219AB (SMF) DO-219AB (SMF)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B12,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details