Vishay Intertechnology, Inc. 11V 0.8W Zener Diode BZD27C11P-E3-08

Description
Zener Diode, 11V V(Z), 5.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C11P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C11P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 11V V(Z), 5.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C11P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C11P-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 0.8W Zener Diode - 287-BZD27C11P-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 0.8W Zener Diode
287-BZD27C11P-E3-08
11V 0.8W Zener Diode 287-BZD27C11P-E3-08
Zener Diode, 11V V(Z), 5.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C11P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C11P-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 5.45%, 0.8W, Silicon, Unidirectional, DO-219AB, SMF, 2 PIN Product overview: BZD27C11P-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.8W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.8W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZD27C11P-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZD27C11P-E3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C11P-E3-08GITR-ND
Single Zener Diodes BZD27C11P-E3-08GITR-ND
Zener Diode 11V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 11V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C11P-E3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C11P-E3-08GICT-ND
Single Zener Diodes BZD27C11P-E3-08GICT-ND
Zener Diode 11V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 11V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Single Zener Diodes - BZD27C11P-E3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZD27C11P-E3-08GIDKR-ND
Single Zener Diodes BZD27C11P-E3-08GIDKR-ND
Zener Diode 11V 800mW Surface Mount DO-219AB (SMF)

Zener Diode 11V 800mW Surface Mount DO-219AB (SMF)

Buy Now Datasheet
Diodes - Zener - Single - BZD27C11P-E3-08 - 1025757-BZD27C11P-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZD27C11P-E3-08
1025757-BZD27C11P-E3-08
Diodes - Zener - Single - BZD27C11P-E3-08 1025757-BZD27C11P-E3-08
Manufacturer: Vishay Win Source Part Number: 1025757-BZD27C11P-E3 -08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 4μA @ 8.2V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-219AB (SMF) Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025757-BZD27C11P-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 4μA @ 8.2V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-219AB (SMF)
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diode, 2.3W, 11V, Do-219Ab; Zener Voltage Vz Typ Vishay - 20H3576 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.3W, 11V, Do-219Ab; Zener Voltage Vz Typ Vishay
20H3576
Zener Diode, 2.3W, 11V, Do-219Ab; Zener Voltage Vz Typ Vishay 20H3576
ZENER DIODE, 2.3W, 11V, DO-219AB; Zener Voltage Vz Typ:11V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:50mA RoHS Compliant: Yes

ZENER DIODE, 2.3W, 11V, DO-219AB; Zener Voltage Vz Typ:11V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:50mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZD27C11P-E3-08
Zener Diodes BZD27C11P-E3-08
Zener Diodes 11 Volt 0.8 Watt 5%

Zener Diodes 11 Volt 0.8 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZD27C11P-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZD27C11P-E3-08
Discrete Semiconductor Products - Diodes - Zener BZD27C11P-E3-08
DIODE ZENER 11V 800MW DO219AB

DIODE ZENER 11V 800MW DO219AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZD27C11P-E3-08 BZD27C11P-E3-08GITR-ND 1025757-BZD27C11P-E3-08 20H3576 BZD27C11P-E3-08 BZD27C11P-E3-08
Product Name 11V 0.8W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZD27C11P-E3-08 Zener Diode, 2.3W, 11V, Do-219Ab; Zener Voltage Vz Typ Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-219AB (SMF) DO-219AB DO-219AB-2 DO-219AB (SMF)
RoHS Compliant RoHS RoHS
VZ 11 volts 11 volts 11 volts 11 volts
ZZT 7 ohms 7 ohms 7 ohms
PD 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B15J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details